Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specifications
Processor / System Bus
- 2 x Socket R3 (LGA 2011-3)
- Intel® Xeon® processor E5-2600 v3 product family(145W)
- QPI 6.4 / 8.0 / 9.6 GT/s
- *Refer to www.asus.com for CPU Support list
Generation Core Logic Memory - Total Slots : 24 (4-channel per CPU, 12 DIMM per CPU)
- Capacity : Maximum up to 1536GB LRDIMM
- Memory Type :
- DDR4 2133 /1866*/1600/1333 RDIMM
- DDR4 2133 /1866*/1600/1333 LRDIMM
- DDR4 2133 /1866*/1600/1333/1066 NVDIMM
- Memory Size :
- 32GB, 16GB, 8GB, 4GB RDIMM
- 64GB, 32GB LRDIMM
- * Please refer to ASUS server AVL for the latest update
Expansion Slots - 2 + 2
- 1 x PCI-E x16 (Gen3 x16 link), FH, HL
- 1 x PCI-E x8 (Gen3 x8 link), LP, HL
- 1 x PCI-E x8 (Gen3 x8 link), proprietary*
- 1 x PCI-E x8 (Gen3 x8 link), OCP Mezzanine**
- * Support for ASUS PIKE II (optional)
- ** Support for MCB-10G-2S (Dual Port 10 Gigabit/s Ethernet card) (optional)
Storage - SATA Controller :
- Intel® C612
- 2 x MiniSAS ports+ 2 x SATA ports
- or
- 2 x MiniSAS ports+ 1 x SATA port + 1 x M.2 connector
- Intel® Rapid Storage Technology Enterprise(RSTe) (For Windows Only)
- (Support Software RAID 0, 1, 5, 10 )
- SAS Controller :
- ASUS PIKE II 3008 8-port SAS HBA card(Optional)
HDD Bays - 8 x 2.5" Hot-swap Storage Bays
Auxiliary Storage FDD/CD/DVD - 1 x Slim-type Optical Drive Bay
- Options: No Device / DVD-RW
Networking - 1 x Dual Port Intel Ethernet Controller i350-AM2 + 1 x Mgmt LAN
Graphic - Aspeed AST2400 with 32MB VRAM
On Board I/O - 2 x RJ-45 ports
- 1 x RJ-45 Mgmt LAN port
- 2 x USB 3.0 ports
- 1 x Power switch/LED
- 1 x VGA port
- 1 x PS/2 KB/MS port
OS Support - Windows® Server 2012 R2
- Windows® Server 2012
- Windows® Server 2008 R2
- VMWare ESXi 5.1 U1 | ESXi 5.1 | ESXi 5.0 U2 | ESXi 5.0 U1 | ESXi 5.0
- RedHat® Enterprise Linux
- SuSE® Linux Enterprise Server
- CentOS
- Ubuntu
- VMware
- Citrix XenServer
- *(Subject to change without any notice)
Management Solution - ASWM Enterprise
- On-Board ASMB8-iKVM for KVM-over-IP
Regulatory Compliance - BSMI, CE, C-Tick, FCC(Class A)
Dimensions Form Factor Weight Power Supply - 1+1 Redundant 800W 80PLUS Platinum Power Supply
- Rating: 100-127Vac/200-240Vac,9.9A/4.79A ,47-63Hz, Class I
Environment - Operation temperature: 10℃ ~ 35℃
- Non operation temperature: -40℃ ~ 70℃
- Non operation humidity: 20% ~ 90% ( Non condensing)