125 Volt Power Cord - 10ft

Highlights

  • Designed to provide easy electrical connectivity
  • Measures 10 ft in length
Overview

Power your Dellâ„¢ system with the Power Cord from Dell. It measures 10 ft in length and allows easy connection to the power outlet. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
310-9259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs


Type: Power cable (125 VAC)
Length: 10 ft
Connectors: 1 x power NEMA 5-15 - male
Connectors (Other Side): 1 x power IEC 320 EN 60320 C13

General


Type: Power cable (125 VAC)
Length: 10 ft

Connectivity


Connectors: 1 x power NEMA 5-15 - male
Connectors (Other Side): 1 x power IEC 320 EN 60320 C13