Turbo HD DVR

Manufacturer Part Number
DS-7316HQHI-SH-4TB
EAN/UPC
0816783019265,816783019265
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DS-7316HQHI-SH


Video/Audio input

Video compression
H.264

Analog and HD-TVI
video input

16-ch BNC interface (1.0Vp-p, 75 Ω)

Supported camera types

720P25, 720P30, 720P50, 720P60, 1080P25, 1080P30, CVBS

Audio compression

G.711u

Audio input

4-ch, RCA (2.0 Vp-p, 1 KΩ)

Two-way audio in

1-ch, RCA (2.0 Vp-p, 1 KΩ)

Video/Audio output


HDMI / VGA output

1920 × 1080 / 60 Hz ,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz

CVBS output

1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480

Encoding resolution

Main stream: 1080P / 720P / VGA / 4CIF / CIF

Sub-stream: WD1 (non-real-time)/ 4CIF(non-real-time) / CIF / QC

IF / QVGA

Frame rate

Main stream: 1/16 fps ~ Real time frame rate

Sub-stream: 1/16 fps ~ Real time frame rate

Video bitrate

32 Kbps-10 Mbps

Audio output

2-ch, RCA (Linear, 1KΩ, for VGA output and CVBS output respecti

vely)

Audio bitrate

64 Kbps

Dual-stream

Support

Stream type

Video, Video & Audio

Synchronous playback

16-ch

Playback resolution

1080P / 720P / VGA / WD1 / 4CIF / CIF / QVGA / QCIF

Network management

Remote connections

128

Network protocols

TCP/IP, PPPoE, DHCP, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, iSC

SI, UPnP™, HTTPS

Hard disk

Type

4 SATA interfaces for 4 HDDs; 1 eSATA interface

Capacity

Up to 4 TB capacity for each disk

External interface


Network interface

1; 10M / 100M / 1000M self-adaptive Ethernet interface

Serial interface

RS-232, RS-485, Keyboard

USB port

3 × USB2.0

Alarm in / out

16 / 4

General


Power supply

100 ~ 240VAC, 47 ~ 63HZ

Consumption
(without hard disks)

≤ 55W

Working temperature

-10 ºC ~+55 ºC (14 ºF ~ 131 ºF)

Working humidity

10% ~ 90%

Chassis

19-inch rack-mounted 1.5U chassis

Dimensions (W × D × H)

445 × 390 × 70 mm (17.5 × 15.3 × 2.7 inch)

Weight

(without hard disks)

≤5Kg (11.0lb)