Aironet 3602I Wireless Access Point

Delivering up to three times more coverage versus competition for tablets, smartphones, and high- performance laptops, the industry's only 4x4 MIMO, three-spatial-stream access point delivers mission- critical reliability. Current solutions struggle to scale to meet demands on the wireless networks from the influx of diverse mobile devices and mobile applications. The new Cisco Aironet® 3600 Series sustains reliable connections at higher speeds further from the access point than competing solutions, resulting in up to three times more availability of 450 Mbps rates, and optimizing the performance of more mobile devices. Cisco® Aironet 3600 Series is an innovative, modular platform that offers unparalleled investment protection with future module expansion to support incoming 802.11ac clients with 870 Mbps rates, or offer comprehensive security and spectrum monitoring and control.

Manufacturer Part Number
AIR-CAP3602INK9-RF
EAN/UPC
0882658733345,882658733345
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Software: Cisco Unified Wireless Network Software Release 7.2 or later

Supported Wireless LAN Controllers:

  • Cisco 2500 Series Wireless Controllers, Cisco Wireless LAN Controller Module (WLCM) on Cisco Services-Ready Engine (SRE) for Cisco Integrated Services Router Generation 2 (ISR G2), Cisco Wireless Services Module 2 (WiSM2), Cisco 5500 Series Wireless Controller, Cisco Flex 7500 Series Wireless Controllers
Module Options:

Wireless Security and Spectrum Intelligence module

  • Provides full-spectrum, off-channel scanning for comprehensive wIPS, including Cisco CleanAir technology, rogue detection, context awareness, and radio resource management (RRM) solutions. Scans 2.4- and 5-GHz channels while serving data clients on the base dual-band access point platform

IEEE 802.11ac Wave 1 module (Available Q2CY13)

  • Supports 3x3:3SS (spatial streams), 80-MHz wide channels, 256 quadrature amplitude modulation (QAM), and data rates up to 1.3 Gbps (as part of IEEE 802.11ac Wave 1)
  • Wi-Fi Alliance certification expected in Q2 2013

Cisco 3G Small Cell Module (Available 2HCY13)

  • 3GPP Band 1 (2100 MHz), 16 users, Voice (R99), Packet Data (HSPA/HSDPA+)

802.11n Version 2.0 (and Related) Capabilities:

  • 4x4 multiple-input multiple-output (MIMO) with three spatial streams
  • Maximal ratio combining (MRC)
  • 802.11n and 802.11a/g beamforming
  • 20- and 40-MHz channels
  • PHY data rates up to 450 Mbps (40-MHz with 5 Ghz)
  • Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)
  • 802.11 dynamic frequency selection (DFS)
  • Cyclic shift diversity (CSD) support

Available Transmit Power Settings:

2.4 GHz:

  • 23 dBm (200 mW)
  • 20 dBm (100 mW)
  • 17 dBm (50 mW)
  • 14 dBm (25 mW)
  • 11 dBm (12.5 mW)
  • 8 dBm (6.25 mW)
  • 5 dBm (3.13 mW)
  • 2 dBm (1.56 mW)

5 GHz:

  • 23 dBm (200 mW)
  • 20 dBm (100 mW)
  • 17 dBm (50 mW)
  • 14 dBm (25 mW)
  • 11 dBm (12.5 mW)
  • 8 dBm (6.25 mW)
  • 5 dBm (3.13 mW)
  • 2 dBm (1.56 mW)

Integrated Antenna:

  • 2.4 GHz, Gain 2 dBi, internal omni, horizontal beamwidth 360°
  • 5 GHz, Gain 5 dBi, internal omni, horizontal beamwidth 360°

External Antenna (Sold Separately):

  • Certified for use with antenna gains up to 6 dBi (2.4 GHz and 5 GHz)
  • Cisco offers the industry's broadest selection of 802.11n antennas delivering optimal coverage for a variety of deployment scenarios

Interfaces:

  • 10/100/1000BASE-T autosensing (RJ-45)
  • Management console port (RJ-45)

Indicators:

  • Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors

Dimensions (W x L x H):

  • Access point (without mounting bracket): 8.7 x 8.7 x 2.11 in. (22.1 x 22.1 x 5.4 cm)

Weight:

  • 2.5 lbs (1.13 kg)

Environmental:

Cisco Aironet 3600i

  • Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
  • Nonoperating (storage) Altitude Test -25°C, 15,000 ft.
  • Operating temperature: 32 to 104°F (0 to 40°C)
  • Operating humidity: 10 to 90% percent (noncondensing)
  • Operating Altitude Test -40°C, 9843 ft.

Cisco Aironet 3600e

  • Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
  • Nonoperating (storage) Altitude Test - 25°C, 15,000 ft.
  • Operating temperature: -4 to 131°F (-20 to 55°C)
  • Operating humidity: 10 to 90 percent (noncondensing)
  • Operating Altitude Test -40°C, 9843 ft.

System Memory:

  • 256-MB DRAM
  • 32-MB flash

Input Power Requirements:

  • AP3600: 44 to 57 VDC
  • Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz

Powering Options:

AP3600 without add-on module

  • 802.3af Ethernet
  • Cisco AP3600 Power Injectors (AIR-PWRINJ4=)
  • Cisco AP3600 Local Power Supply (AIR-PWR-B=)

AP3600 with an add-on module

  • Enhanced Power over Ethernet (PoE), 802.3at PoE+
  • Cisco AP3600 Power Injectors (AIR-PWRINJ4=)
  • Cisco AP3600 Local Power Supply (AIR-PWR-B=)

Power Draw:

  • AP3600: 12.95 W

Note: When deployed using a PoE specification, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 2.45W, bringing the total system power draw (access point + cabling) to 15.4W with PoE 802.3af as an example.

Warranty: Limited Lifetime Hardware Warranty

Compliance Standards:

  • UL 60950-1
  • CAN/CSA-C22.2 No. 60950-1
  • UL 2043
  • IEC 60950-1
  • EN 60950-1
  • EN 50155
  • Radio approvals:
  • FCC Part 15.247, 15.407
  • RSS-210 (Canada)
  • EN 300.328, EN 301.893 (Europe)
  • ARIB-STD 66 (Japan)
  • ARIB-STD T71 (Japan)
  • EMI and susceptibility (Class B)
  • FCC Part 15.107 and 15.109
  • ICES-003 (Canada)
  • VCCI (Japan)
  • EN 301.489-1 and -17 (Europe)
  • EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
  • IEEE Standard:
  • IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
  • Security:
  • 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
  • 802.1X
  • Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
  • EAP Type(s):
  • Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
  • EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
  • Protected EAP (PEAP) v0 or EAP-MSCHAPv2
  • Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
  • PEAPv1 or EAP-Generic Token Card (GTC)
  • EAP-Subscriber Identity Module (SIM)
  • Multimedia:
  • Wi-Fi Multimedia (WMM)
  • Other:
  • FCC Bulletin OET-65C
  • RSS-102