UNITE PTZ Camera

Transform any meeting room into a professional grade video collaboration room with the UNITE PTZ Camera. USB 3.0 connectivity enables you to easily add Full-HD video to your UC or video application. Powerful optical zoom and wide field of view make this camera ideal for medium to large meeting spaces. Full high definition video in up to 1080p60 resolution ensures the remote sites see every detail, even when displayed on a large screen.

Manufacturer Part Number
910-2100-001
EAN/UPC
0671010442861,671010442861,0671010004861,671010004861
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECIFICATIONS

  • SENSOR: 1/2.8 inch high quality HD CMOS sensor
  • PIXELS: Dynamic image: 16:9 2,070,000 effective pixel, Static image: 16:9 2,100,000 effective pixel
  • VIDEO SIGNAL: 1080p60/50/30/25, 720p60/50/30/25
  • ZOOM: 12x optical zoom, f=3.9~46.8mm
  • VIEW ANGLE: 6.3° (far) -70° (near)
  • MINIMUM LUX: 1.0Lux
  • WHITE BALANCE: Auto/Manual
  • FOCUS: Auto/Manual
  • IRIS: Auto/Manual
  • ELECTRONIC SHUTTER: Auto/Manual
  • BLC: Open/Close
  • S/R: >50dB

INPUT/OUTPUT INTERFACES: USB 3.0 and DVI-I

CONTROL INTERFACES: 8 pin mini DIN

CONTROL SIGNAL FORMAT: Start bit: 1; Data bit: 8; Stop bit: 1; Baud Rate: 9600bps

POWER SUPPLY INTERFACE: HEC3800 power jack

GENERAL SPECIFICATION

  • MECHANISM: Rotation Tilt rotation: -300~+900, Pan rotation: ±1750
  • Manual control speed: Pan: 0.5-120°/sec, Tilt 0.5-40°/sec
  • Preset control speed: Pan: 120°/sec, Tilt: 40°/sec

COLOR: Black/Silver grey

POWER SUPPLY ADAPTER: AC 110V-AC 220V to DC 12V

INPUT VOLTAGE: DC 12V (DC 10.5-DC 12V)

CONSUMPTION: <15W (max)

STORE TEMPERATURE: -10°C to +60°C

WORKING TEMPERATURE: 0°C to +45°C

DIMENSION (WxHxW): 258mm x 172mm x 168mm

WEIGHT: 1.5kg

APPLICATION: For indoor use

MODELS

  • UNITE 100
  • Part Number: 910-2100-001
  • Includes camera, remote,
  • power supply and cables