2MP WDR Outdoor Dome Network Camera

The Lightfighter series Smart cameras are able to capture high quality colored images in back light environment. DS-2CD4525FWD offers Full HD resolution with up to 60fps high frame rate, 140dB WDR, PoE, Defog, 3D DNR and complete Smart Feature-set to meet a wide variety of applications.

Manufacturer Part Number
DS-2CD4525FWD-IZH
EAN/UPC
0816783018619,816783018619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/2.8" Progressive Scan CMOS
Signal System: PAL/NTSC
Min. Illumination: 0.01 Lux @(F1.2,AGC ON), 0 Lux with IR 0.014 Lux @(F1.4,AGC ON), 0 Lux with IR
Shutter time: 1 s to 1/100,000 s
Lens: 2.8-12mm @ F1.4 Motorized VF lens 8-32mm @ F1.4 Motorized VF lens optional
Lens Mount: φ14
Auto Iris:  DC drive
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: 120 dB
Digital noise reduction: 3D DNR
Focus: Motorized VF lens(-Z model) Compression Standard     
Video Compression: H.264/M-JPEG
Bit Rate: 32 Kbps ~ 16 Mbps
Audio Compression: G.711/G.726/MP2L2
Triple Streams: Yes

Image     
Max. Image Resolution: 1920 x 1080
Frame Rate: 50Hz: 50fps(1920 × 1080) /(1280 × 960)/(1280 × 720) 60Hz: 60fps(1920 × 1080) /(1280 × 960)/(1280 × 720)
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC: Yes, zone configurable
Smart Defog: Support
EIS: Support
ROI: Support
Picture Overlay: 128 × 128, BMP 24bit, zone configurable

Network     
Network Storage: NAS
Alarm Trigger: Intrusion detection, Defocus detection, Motion detection, Face detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP, PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour(SIP optional)
Security: User Authentication, Watermark, IP address filtering, anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI

Interface     
Communication Interface: 1 RJ45 10M / 100M ethernet interface
On-board storage: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB

General     
Operating Conditions: -30 °C – 60 °C (-22 °F – 140 °F) Humidity 95% or less (non-condensing) -H: -40 °C – 60 °C (-40 °F – 140 °F) with smart heater on
Power Supply: 24 VAC ± 10%, PoE (802.3af) -H: 24 VAC ± 10%, High PoE (802.3at)
Power Consumption: Max: 12W -H: 17W
Impact Protection: IEC60068-2-75Eh, 50J; EN50102, up to IK10
Weather Proof: IP66
IR Range: 40m(2.8~12mm)/50m(8~32mm)
Dimensions: Φ164.9 × 127 mm(Φ6.49” ×5”)
Weight: 2100g (4.62 lbs)