PERC H810 Adapter RAID Controller Card

The PERC H810 Adapter RAID Controller Card from Dell™ provides the RAID capabilities. It is an Add-in SAS/SATA RAID card. This card supports Hard Disk Drives having SAS, SSD, or SATA interface.

Manufacturer Part Number
342-3891
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type:Storage controller (RAID) - plug-in card

Bus Type:PCIe 2.0 x8

Interface:SAS 2

Data Transfer Rate:600 MBps

Buffer Size:1 GB

Supported Devices:Hard drive, disk array (RAID)

Channel Qty:8

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

System Requirements:Microsoft Windows Server 2008 R2 SP2, Red Hat Enterprise Linux 6.1, Red Hat Enterprise Linux 5.7, SuSE Linux Enterprise Server 10 SP4, SuSE Linux Enterprise Server 11 SP2

Dimensions (WxDxH):6.6 in x 2.5 in

General

Device Type:Storage controller (RAID) - plug-in card

Host Bus:PCIe 2.0 x8

Storage Controller

Interface:SAS 2

Data Transfer Rate:600 MBps

Buffer Size:1 GB

Supported Devices:Hard drive, disk array (RAID)

Channel Qty:8

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

Processor:LSI LSISAS2208


Expansion / Connectivity

Interfaces:2 x SAS 6Gb/s - 26 pin 4x Shielded Mini MultiLane SAS (SFF-8088) ( external )


Miscellaneous

Features:Load Balancing, DDF compliant Configuration on Disk (COD), Online Capacity Expansion (OCE), Online RAID Level Migration (RLM)

Software / System Requirements

OS Required:Microsoft Windows Server 2008 R2 SP2, Red Hat Enterprise Linux 6.1, Red Hat Enterprise Linux 5.7, SuSE Linux Enterprise Server 10 SP4, SuSE Linux Enterprise Server 11 SP2

Dimensions & Weight

Depth:6.6 in

Height:2.5 in

Environmental Parameters

Max Operating Temperature:140 °F