PERC H810 Adapter RAID Controller Card

The PERC H810, Premium External RAID controller from DellTM, is based on LSI´s Thunderbolt (2208) ROC, which offers dual PPC 800 MHz cores, along with 6Gb/s SAS, 1333 DDR3 cache and PCIe 2.0 interface support. The PERC H810 operates on PERC 8.0 FW Stack and supports RAID Levels 0, 1, 10, 5, 50, 6, and 60.

The PERC H810 is available in either Low profile or Full Height Adapter form. The PERC H810 only supports External Storage and is targeted at Premium Enterprise customers. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
342-3537
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type:Storage controller (RAID) - plug-in card - full height

Bus Type:PCIe 2.0 x8

Interface:SAS 2

Data Transfer Rate:600 MBps

Buffer Size:1 GB

Supported Devices:Hard drive, disk array (RAID)

Channel Qty:8

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

System Requirements:Microsoft Windows Server 2008 R2 SP2, Red Hat Enterprise Linux 6.1, Red Hat Enterprise Linux 5.7, SuSE Linux Enterprise Server 10 SP4, SuSE Linux Enterprise Server 11 SP2

Dimensions (WxDxH):6.6 in x 2.5 in


General

Device Type:Storage controller (RAID) - plug-in card - full height

Host Bus:PCIe 2.0 x8


Storage Controller

Interface:SAS 2

Data Transfer Rate:600 MBps

Buffer Size:1 GB

Supported Devices:Hard drive, disk array (RAID)

Channel Qty:8

RAID Level:RAID 0, RAID 1, RAID 5, RAID 6, RAID 10, RAID 50, RAID 60

Processor:LSI LSISAS2208 800 MHz


Expansion / Connectivity

Interfaces:2 x SAS 6Gb/s - 26 pin 4x Shielded Mini MultiLane SAS (SFF-8088) ( external )

Compatible Slots: x PCI Express 2.0 x8 - full height


Miscellaneous

Features:Load Balancing, DDF compliant Configuration on Disk (COD), Online Capacity Expansion (OCE), Online RAID Level Migration (RLM)


Software / System Requirements

OS Required:Microsoft Windows Server 2008 R2 SP2, Red Hat Enterprise Linux 6.1, Red Hat Enterprise Linux 5.7, SuSE Linux Enterprise Server 10 SP4, SuSE Linux Enterprise Server 11 SP2


Dimensions & Weight

Depth:6.6 in

Height:2.5 in


Environmental Parameters

Max Operating Temperature:140 °F