7200 RPM Near Line Serial ATA Hot Plug Hard Drive - 1 TB

Increase storage capacity of your system with 1 TB Hotplug Hard Drive from Dellâ„¢. It offers rotational speed of up to 7200 RPM that provides fast disk access. Moreover, its Near Line SAS interface delivers enhanced data transfer speed. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
342-2104
EAN/UPC
0849064045899,849064045899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - internal

Capacity: 1 TB

Form Factor: 3.5"

Interface: SAS 6Gb/s

Data Transfer Rate: 600 MBps

Spindle Speed: 7200 rpm

General

Device Type: Hard drive - internal

Capacity: 1 TB

Form Factor: 3.5"

Interface: SAS 6Gb/s

Performance

Drive Transfer Rate: 600 MBps (external)

Spindle Speed: 7200 rpm

Expansion & Connectivity

Interfaces: 1 x SAS 6Gb/s

Compatible Bays: 1 x internal - 3.5"