15,000 RPM Serial Attached SCSI Hard Drive - 146 GB

Increase storage capacity of your system with this Hard Drive from Dellâ„¢. It offers an ideal storage capacity of up to 146 GB and rotational speed of up to 15,000 RPM for fast data access. Moreover, its SAS interface delivers enhanced data transfer speed. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
341-9875
EAN/UPC
0912000102274,912000102274
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Hard drive - internal

Capacity:146 GB

Form Factor:2.5"

Interface:SAS

Spindle Speed:15000 rpm


General

Device Type:Hard drive - internal

Capacity:146 GB

Form Factor:2.5"

Interface:SAS


Performance

Spindle Speed:15000 rpm


Expansion & Connectivity

Interfaces:1 x SAS

Compatible Bays:1 x internal - 2.5"