10,000 RPM Serial Attached SCSI Hard Drive - 900GB

Increase storage capacity of your system with hot plug hard drive from Dell. It enables you to store large amount of data. Moreover, its SAS interface delivers enhanced data transfer speed of 6 Gbps.

Manufacturer Part Number
342-2976
EAN/UPC
0849064046223,849064046223
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - hot-swap

Capacity: 900 GB

Form Factor: 2.5"

Interface: SAS 6Gb/s

Data Transfer Rate: 600 MBps

Spindle Speed: 10000 rpm

General

Device Type: Hard drive - hot-swap

Capacity: 900 GB

Form Factor: 2.5"

Interface: SAS 6Gb/s

Performance

Drive Transfer Rate: 600 MBps (external)

Spindle Speed: 10000 rpm

Expansion & Connectivity

Interfaces: 1 x SAS 6Gb/s

Compatible Bays: 1 x hot-swap - 2.5"