10,000 RPM Serial Attached SCSI Hot Plug Hard Drive - 1.2 TB

Increase the storage capacity of your system with the 1.2 TB Hard Drive from Dellâ„¢. Offering a rotational speed of 10,000 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds.

Manufacturer Part Number
342-5521
EAN/UPC
0849064047244,849064047244
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - hot-swap
Capacity: 1.2 TB
Form Factor: 2.5"
Interface: SAS 6Gb/s
Spindle Speed: 10000 rpm

General

Device Type: Hard drive - hot-swap
Capacity: 1.2 TB
Form Factor: 2.5"
Interface: SAS 6Gb/s

Performance

Spindle Speed: 10000 rpm

Expansion & Connectivity

Interfaces: 1 x SAS 6Gb/s
Compatible Bays: 1 x hot-swap - 2.5"