10,000 RPM Serial Attached SCSI Hard Drive - 600 GB

Increase the storage capacity of your Dell system with 600 GB hard drive from Dell. It boasts a storage capacity of up to 600 GB that enables users to store large amount of data and offers a rotational speed of up to 10,000 RPM for fast disk access.

Manufacturer Part Number
342-2348
EAN/UPC
0849064046148,849064046148
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Hard drive - internal

Capacity:600 GB

Form Factor:2.5"

Interface:SATA 3Gb/s

Spindle Speed:10000 rpm


General

Device Type:Hard drive - internal

Capacity:600 GB

Form Factor:2.5"

Interface:SATA 3Gb/s


Performance

Spindle Speed:10000 rpm


Expansion & Connectivity

Interfaces:1 x SATA 3 Gb/s - 7 pin Serial ATA

Compatible Bays:1 x internal - 2.5"