Hard Drive

Increase the storage capacity of your system with the 600 GB Hotplug Hard Drive from Dell. Offering a rotational speed of 10,000 RPM, this drive provides fast disk access. Featuring SAS interface, this hard drive delivers enhanced data transfer speeds. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
342-0851
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type:Hard drive - hot-swap

Capacity:600 GB

Form Factor:2.5"

Interface:SAS 6Gb/s

Data Transfer Rate:600 MBps

Spindle Speed:10000 rpm


General

Device Type:Hard drive - hot-swap

Capacity:600 GB

Form Factor:2.5"

Interface:SAS 6Gb/s


Performance

Drive Transfer Rate:600 MBps (external)

Spindle Speed:10000 rpm

Expansion & Connectivity

Interfaces:1 x SAS 6Gb/s

Compatible Bays:1 x hot-swap - 2.5"