Capture audio during interviews, press conferences and meetings with this compact PCM recorder. Simply attach the DR-10X to a dynamic or battery-powered condenser microphone with XLR output
TASCAM’s compact DR-10X attaches to a handheld microphone for the ultimate compact news gathering recording system. A captive XLR connector attaches firmly to your microphone, capturing interviews at 48kHz/24-bit Broadcast WAV resolution. Offload recordings through the microUSB connection or by removing the microSD card.
The DR-10X has both manual and automatic gain settings, with a low cut filter and limiter to prevent overloads. The Dual Recording mode captures a copy of the audio at a lower level, so if there is distortion you have a backup safety. Recording can begin instantly by holding the record side switch while turning the unit on.
For simple-to-use ENG recording that stays out of the way, TASCAM’s DR-10X leads the field.
Main Features
Record audio without a cable by connecting this unit directly to a dynamic mic with XLR output
This recorder can be attached to a dynamic mic or a battery-powered condenser mic and record its output
This audio recorder is designed for plug-on connection, so it can be connected directly to XLR handheld mics. In addition to dynamic mics, it can also be used with battery-powered condenser mics. In addition to using this recorder with handheld mics in interviews and mics on stands in press conferences, it can also be used for recording seminars, meetings and any other situations using a handheld microphone.
Compact and lightweight
The DR-10X is compact - fitting in the palm of the hand and lightweight at 56.3 grams. In addition, the mic connector has a locking mechanism that ensures a tight fit to the microphone body giving the entire assembly a solid feel.
When recording interviews or reporting that requires high audio quality, a field recorder is normally needed. But for small-scale reporting, you can record high-quality audio with just a microphone and the DR-10X. No need to carry bulky equipment - you can now record with a compact rig that you can hold in one hand.
Linear PCM recorder with high-quality audio
Designed to capture high-quality mono audio at 48kHz/24-bit for interviews, meetings and other professional applications
Designed for recording interviews, press conferences, meetings and other professional uses, the recording format used is 48kHz/24-bit mono WAV(BWF format).
Designed to provide reliable recording in the field - with attention to quick device setting and post production needs
Sliding record button and hold function to prevent misoperation during recording
The recording switch uses a sliding mechanism. This prevents misoperation from accidentally pressing a button. In addition, the hold function can prevent recording from being stopped by accidental contact with a button. Since the DR-10X is designed to be used together with a mic as a single unit, it is engineered to prevent misoperation during recording.
Multiple functions, including dual-recording for simultaneously creating a safety track at a lower level
Many times, there is only one chance to get the desired audio. This unit has functions to prevent issues related to recording level settings - including a dual recording function that allows you to set the recording level as high as possible while simultaneously recording a backup track at a lower level.
Note:
Recording media: microSD card(64MB to 2GB),
microSDHC card(4GB to 32GB)
Media discharging: Push-Push type (Guard cover mounted)
Recording format:
WAV(BWF):
Sampling frequency: 48kHz
Quantization bit rate: 24bit
Number of channels: 1-channel (Mono)
Analog audio Inputs:
Connector: XLR-3-31
Input Impedance: 10k ohm or more
MIC input gain: LOW / MID / HIGH
PHONES:
Connector: 3.5mm(1/8") stereo mini jack (DUAL MONO)
USB:
Connector: Micro-B type 4pin
Maximum Output: USB2.0 HIGH SPEED mass storage class
Power: 1 AAA batteries (Alkaline or NiMH),
USB bus power
Power consumption:
Battery operation time:
Alkaline batteries (EVOLTA): About 10 hours
Battery (RTC): Lithium × 1(built in with soldering)
Dimensions: 52(W) × 94.4(H) × 28(D) mm
Weight: 68.3g (including batteries) / 56.3g (without batteries)
Accessories: USB cable, Owner's Manual (including warranty)