The HDMI 1×2 Splitter allows one (1) HDMI source to be distributed to up to two (2) HDMI displays. The splitter supports up to 4K (3840 X 2160), 8-bit color and HD audio. The splitter is HDCP 1.3 compliant and features LED diagnostics. Additionally, all HDMI connectors are on the rear panel for neater cabling. Applications include; commercial and residential AV systems, classroom projector systems, digital signage, boardroom systems, collaborative PC systems, medical information systems.
Note:
Environment:HDMI 1.4 (3D)
Devices:DVD/Blu-Ray, plasma, projectors, monitors, TV, PC, laptops
Transmission:Transparent to the user
Frequency:25 to 340 MHz
Signals:HDMI 1.4 protocol
Connectors:HDMI receptacle.
LEDs:
Power: Green
Input & Output Link: Blue
Resolution:
480i to 1080p @ 50/60 FPS
1080p @ 24/50/60 FPS
3840 X 2160 @ 24/25/30 FPS
VGA to UXGA
Color:8, 10 & 12 bit
Audio:LPCM 7.1CH, Dolby TrueHD and DTS-HD Master Audio
HDCP:Revision 1.3
Cable:HDMI Cable
Temperature
Operating: 0° to 40°C Storage: -20° to 60°C
Humidity: up to 90% non-condensing
Enclosure:Metal enclosure
Dimensions:3.50” x 2.00” x 1.00” 89 mm x 51 mm x 25 mm)
Weight:0.8 lbs (0.36 Kg)
Compliance:Regulatory: FCC, CE, RoHS
Warranty:2 years
Order Information:500423 HDMI 1X2 Splitter, UHD-4K (UPC: 627699004234)