Note:
Image Sensor:: |: 1/4" progressive scan CMOS
Min. Illumination:: |: 0.028 lux @ (f/2.0,A GC on), 0 lux with IR
Shutter time:: |: 1/3 s to 1/100,000 s
Lens:: |: 2.8 mm @ f/2.0, Angle of view: 67.3°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Support
Digital noise reduction:: |: 3D DNR
Compression Standard Video Compression:: |: H.264/MJPEG
H.264 code profile:: |: Baseline profile/main profile
Video bit rate:: |: 32Kbps~8Mbps
Image Max. Image Resolution:: |: 1280 × 720
Frame Rate:: |: 60 Hz: 30 fps (1280 x 720), 30 fps (704 x 576), 30 fps (640 x 480)
Image Settings:: |: Saturation, brightness, contrast adjustable through client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support
3D DNR:: |: Supported
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
System Compatibility:: |: ONVIF, PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
General Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12VDC ± 10%
Power Consumption:: |: 3W MAX
Dimensions:: |: 37.3 mm × 41.4 mm × 24.3 mm (1.47” x 1.63” x .96 ”)
Weight:: |: 55 g (1.94 ozs)