Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System Requirements:
Processor:
- Intel® 1.6 GHz Pentium 4 or AMD equivalent
- Intel Pentium 4 2 GHz or AMD equivalent
- Multi-core processor highly (Recommended)
Operating System: - Microsoft Windows® 8.x Professional (32/64-bit)
- Microsoft Windows 7 Home Premium With Service Pack, Professional or Ultimate (32/64-bit)
- Microsoft Windows Vista™ With Service Pack 2 (32/64-bit)
- Microsoft Windows XP With Service Pack 3 (32-bit)
Hard Disk: - 3 GB free space for installation
- Up to 10 GB of free Space for DVD and BD Copy, video editing and authoring may require large amount.
Memory: Optical Drive: Others:
- 1024x768 DirectX 9.0c compatible graphics card with at least 16-bit color setting, sound card
- ATI Stream® and CUDA™ acceleration only available with AMD ATI Stream and NVIDIA® CUDA enabled graphics cards.
- Intel Quick Sync Video acceleration only available on 3rd generation Intel Core™ processors
- Windows Media Player version 10, 11 or 12
- QuickTime® player version 7 and iTunes® version 11 required for some functionality
- For video capture: OHCI compliant IEEE 1394 FireWire card for use with DV cameras or Roxio Video Capture USB for analog sources
Note:
- Internet connection required for installation, registration, product updates and some features.