Office R.A.T. M Wireless Mobile Mouse for PC, Mac, and Android

Multi-Device Compatible for Seamless Cloud Computing

Cloud-based applications including Office 365 provide access to your files on smart devices, extending your work to the mobile office environment. This multiplatform-compatible mouse delivers all the functionality you need, no matter how you access your files.

Immensely Precise Cursor Control

Users of image editing software can boost efficiency with the aid of a dedicated mouse button. Holding the Precision Control button slows the cursor, which helps you inspect all of your photography's unique attributes.

Manufacturer Part Number
MCB437170001/04/1
EAN/UPC
0728658043315,728658043315
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT SPECS

  • Battery Life: Up to 30 Hours
  • Connectivity: Bluetooth 3.0 and Higher
  • Wireless Range: 33ft/10m
  • Programmable Controls: 6
  • Weight: 100g (with batteries)

Bluetooth 3.0 Connectivity:

  • PC: Windows® 8.1, 8, 7, and Vista
  • Mac: OS X 10.8 or Later
  • Android: Version 3.0 or Later