Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 4th Generation Intel® Core™ i5-4210U processor (1.7GHz, 3MB Intel® Smart Cache) with Intel® Hyper-Threading Technology and Enhanced Intel® SpeedStep® Technology
Operating System
- Windows 7 Professional with Windows 8.1 Pro Upgrade Disc
Key Features
- HDMI
- USB 3.0
- Toshiba HDD Shock Protection
Memory
- Standard Memory: 4GB DDR3L (1600MHz)
- Expansion Modules: 4GB DDR3L, 8GB DDR3L Modules
- Slot1: 4GB DDR3L (1600MHz)
- Slot2: None
- Maximum Memory: 16GB DDR3L
Storage
- 500GB (5400 RPM); Serial-ATA hard disk drive
Optical Drive
- DVD SuperMulti (+/-R double layer) drive supporting 11 formats
- Maximum speed and compatibility:
- Read: CD-ROM (24x), DVD-ROM (8x)
- Write: CD-R (24x), CD-RW (4x), DVD-R (Single Layer, (8x), DVD-R (Double Layer, (6x), DVD-RW (6x), DVD+R (Single Layer, (8x), DVD+R (Double Layer, (6x), DVD+RW (8x), DVD-RAM (5x)
Display System
- Type: 16:9 TFT Active Matrix colour LCD display with LED backlight
- Size (diagonal): 17.3" HD+
- Native LCD Panel Resolution: 1600x900x16.7 million colours
- External Support and Max. Colour Support (dependent on display): Up to 2,048 x 1536 x 16.7 million colours
Graphics Controller
- Intel® HD Graphics 4400 (Integrated) with up to 1792MB (64bit OS) dynamically allocated shared graphics memory with 8GB of system memory.
Communication
- 802.11 b/g/n Wireless LAN + Bluetooth
- 1Gbps Integrated Ethernet LAN
- Bluetooth v4.0
- Integrated HD Web Camera (w/ Built-in Mic)
Sound System
- Realtek ALC269-VC3-GR, High Definition Audio Link, Built-in Stereo speakers
Expansion
- Ports: 2 in 1 Bridge Media Slot (SD Card, SDHC Card, SDXC Card, MMC, Mini SD Card, Micro SD Card), 1xUSB 3.0, 2xUSB 2.0, RJ45, external microphone port, headphone port, RGB, HDMI
Keyboard
- Canadian Bilingual Keyboard
- 102 keys with keypad
- Colour: Flat Black
Pointing Device
- Touchpad with Gesture Control
Additional Software
Physical Dimensions
- Dimensions (in mm): (WxDxH) 413 x 268 x 33.7
- Colour: Premium Black
AC Adapter
- Dimensions: (WxHxD) 93 x 40 x 28.5mm
- Weight: 180g
- 65W external Universal AC adapter input voltage (100 – 240V 50/60Hz Frequency (Universal), output voltage (19V, 2.37A)
Battery
- Battery Type: Removable, Rechargeable 6-cell Lithium Ion (Li-ion) 10.8V x 48Wh capacity
BIOS
- SETUP, ACPI, PnP, VESA, SM BIOS, PCI BIOS Support
Security
- Computrace BIOS Support, power on password, supervisor password, HDD password
Environmental Specifications
- Temperature: Operating 5° to 35°C (41° to 95°F); Non Operating -20° to 65°C (-4° to 149°F)
- Thermal Gradient: Operating 15°C per hr. max; Non Operating 20°C per hr. max
- Relative Humidity: Operating 20% to 80% non-condensing; Non-Operating: 10% to 90% non-condensing
- Altitude (relative to sea level): Operating: 0 to 3,000m; Non-Operating: 0 to 10,000m
- Shock: Operating: 10G; Non-Operating 60G
- Vibration: Operating 0.5G; Non-Operating: 1G
Environmental Credentials
Warranty
- This Satellite Pro notebook comes with a one (1) year parts and labour Limited International Warranty. Note the original battery is warranted for one year from date of purchase. Pre-installed software is excluded form TCL standard limited warranty. For complete details on this warranty program and other Warranty Programs such as On-site and Next Business Day Service visit www.toshiba.ca/warranty