Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Frequency Band and 20-MHz Operating Channels:
A (A regulatory domain - FCC):
- 2.412 to 2.462 GHz; 11 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz, 8 channels
(excludes 5.600 to 5.640 GHz) - 5.745 to 5.825 GHz; 5 channels
C (C regulatory domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.745 to 5.825 GHz; 5 channels
- E (E regulatory domain - ETSI):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz, 8 channels
(excludes 5.600 to 5.640 GHz)
I (I regulatory domain):
- 2.412 to 2.472 GHz, 13 channels
- 5.180 to 5.320 GHz; 8 channels
K (K regulatory domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.620 GHz, 7 channels
- 5.745 to 5.805 GHz, 4 channels
N (N regulatory domain - Non FCC):
- 2.412 to 2.462 GHz; 11 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.745 to 5.825 GHz; 5 channels
Q (Q regulatory domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz; 11 channels
R (R regulatory domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5,660 to 5,805 GHz, 7 channels
S (S regulatory domain):
- 2.412 to 2.472 GHz; 13 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz; 11 channels
- 5.745 to 5.825 GHz; 5 channels
T (T regulatory domain):
- 2.412 to 2.462 GHz; 11 channels
- 5.280 to 5.320 GHz; 3 channels
- 5.500 to 5.700 GHz, 8 channels
- (excludes 5.600 to 5.640 GHz)
- 5.745 to 5.825 GHz; 5 channels
Z (Z regulatory domain):
- 2.412 to 2.462 GHz; 11 channels
- 5.180 to 5.320 GHz; 8 channels
- 5.500 to 5.700 GHz, 8 channels
- (excludes 5.600 to 5.640 GHz)
- 5.745 to 5.825 GHz; 5 channels
Integrated Antenna:
- 2.4 GHz, Gain 4 dBi, internal omnidirectional, horizontal beamwidth 360°
- 5 GHz, Gain 4 dBi, internal omnidirectional, horizontal beamwidth 360°
Interfaces:
- 10/100/1000BASE-T autosensing (RJ-45)
- Management console port (RJ-45)
Indicators:
- Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors
Dimensions(W x L x H):
- Access point (without mounting bracket): 8.69x8.69x2.11in. (22.1x22.1x5.4)
Weight:
- 2.3 lbs (1.04 kg) (2.7 lbs for external)
Environmental:
Cisco Aironet 2600i
- Nonoperating (storage) temperature: -22 to 158°F (-30 to 70°C)
- Nonoperating (storage) Altitude Test 25°C, 15,000 ft.
- Operating temperature: 32 to 104°F (0 to 40°C)
- Operating humidity: 10 to 90% percent (noncondensing)
- Operating Altitude Test: 40°C, 9843 ft.
System Memory:
Input Power Requirements:
- AP2600: 44 to 57 VDC
- Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz
Powering Options:
- 802.3af Ethernet Switch
- Cisco AP2600 Power Injectors (AIR-PWRINJ4=)
- Cisco AP2600 Local Power Supply (AIR-PWR-B=)
Power Draw:
Note: When deployed using Power over Ethernet (PoE), the power drawn from the power sourcing equipment will be higher by some amount depending on the length of the interconnecting cable. This additional power may be as high as 2.45W, bringing the total system power draw (access point + cabling) to 15.4W.
Warranty:
Limited Lifetime Hardware Warranty
Compliance Standards:
- UL 60950-1
- CAN/CSA-C22.2 No. 60950-1
- UL 2043
- IEC 60950-1
- EN 60950-1
- EN 50155
- Radio approvals:
- FCC Part 15.247, 15.407
- RSS-210 (Canada)
- EN 300.328, EN 301.893 (Europe)
- ARIB-STD 66 (Japan)
- ARIB-STD T71 (Japan)
- EMI and susceptibility (Class B)
- FCC Part 15.107 and 15.109
- ICES-003 (Canada)
- VCCI (Japan)
- EN 301.489-1 and -17 (Europe)
- EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC
- IEEE Standard:
- IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d
- Security:
- 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA
- 802.1X
- Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)
- EAP Type(s):
- Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)
- EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)
- Protected EAP (PEAP) v0 or EAP-MSCHAPv2
- Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)
- PEAPv1 or EAP-Generic Token Card (GTC)
- EAP-Subscriber Identity Module (SIM)
- Multimedia:
- Wi-Fi Multimedia (WMM™)
- Other:
- FCC Bulletin OET-65C
- RSS-102