DC-iris Vari-Focal Eight Megapixel IR Lens

Manufacturer Part Number
HV1140D-8MPIR
EAN/UPC
0816783019319,816783019319,6954273625030
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens Parameters

Focal Length : 11-40mm
Aperture Range:  : F1.5-C
Lens Mount:  : CS
Format:  : Φ9mm(1/1.8")
Horizontal Angle of View:  : 1/1.8" :36.7°~11.5°
1/2" :35.8°~11.2°
Min.Working Distance:  : 0.1m
Iris Control:  : DC
Weight:  : 271.2g
Dimension:  : Φ48*93.3mm