DC-iris Vari-focal Eight Megapixel IR Lens(aspherical)

Manufacturer Part Number
HV3816D-8MPIR
EAN/UPC
6954273625054,0816783019050,816783019050
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens Parameters

Focal Length:  : 3.8-16mm
Aperture Range:  : F1.5-C
Lens Mount:  : CS
Format:  : Φ9mm(1/1.8")
Horizontal Angle of View:  : 1/1.8" :103.1°~28.0°
1/2" :100.7°~27.3°
Min.Working Distance:  : 0.1m
Iris Control:  : DC
Weight:  : 237g
Dimension:  : Φ55*75mm