2 Megapixel CMOS Vandal-proof Network Dome Camera

Manufacturer Part Number
DS-2CD4124FWD-IZ
EAN/UPC
0816783018497,816783018497
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image sensor:: |: 1/2.8” progressive scan CMOS
Min. illumination:: |: 0.02 Lux @ (F1.2, AGC ON), 0 lux with IR , 0.027 Lux @ (F1.4, AGC ON), 0 lux with IR
Shutter time:: |: 1s-1 / 100,000s
Lens mount:: |: F14
Auto iris:: |: DC drive
Day & night:: |: Electronic (-I: IR cut filter with auto switch)
Digital noise reduction:: |: 3D DNR
Wide dynamic range:: |: 120dB
Compression standard Video compression:: |: H.264 / MPEG4 / MJPEG
H.264 codec profile:: |: Baseline Profile / Main Profile / High Profile
Video bit rate:: |: 32Kbps ~ 16 Mbps
Audio compression:: |: G.711/G.722.1/G.726/MP2L2
Audio bit rate:: |: 64Kbps(G.711) / 16Kbps(G.722.1) / 16Kbps(G.726) / 32-128Kbps(MP2L2)
Image Max. resolution:: |: 1920 x 1080
Frame rate:: |: 50Hz: 50fps(1920 × 1080, 1280 × 960, 1280 × 720)
60Hz: 60fps (1920 × 1080, 1280 × 960, 1280 × 720)
3rd stream:: |: Independent setting, up to:
50Hz: 25fps (1920 x 1080), 60Hz: 30fps (1920 x 1080)
Image settings:: |: Rotate mode, saturation, brightness, contrast, grayscale adjustable through client software or web
browser
BLC:: |: Yes, zone configurable
Defog:: |: Yes
ICE CREAM:: |: Yes
KING:: |: Yes, up to 4 configurable areas for each of 3 streams
Picture Overlay:: |: 128 x 128, BMP 24bit, zone configurable
Network Network storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm trigger:: |: Intrusion detection, Defocus detection, Motion detection, Face detection, line crossing detection,
Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,
SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
Security:: |: User authentication, watermark, IP address filtering, anonymous access, reset
System compatibility:: |: ONVIF, PSIA, CGI
Interface Audio input:: |: 1-ch 3.5mm audio interface, Mic in/Line in
Audio output:: |: 1-ch 3.5mm audio interface
Communication interface:: |: 1 RJ45 10M / 100M ethernet port, 1 RS-485 interface, 1 RS-232 interface
Alarm I / O:: |: 1/1
Video output:: |: 1 Vp-p composite output (75 Ω / BNC)
On-board storage:: |: Built-in micro SD/SDHC/SDXC card slot, up to 64GB
General Operating conditions:: |: -30°C ~ 60°C (-22°F ~ 140°F), humidity 95% or less (non-condensing)
Power supply:: |: 12 VDC ± 10%, PoE (802.3at)
Power consumption:: |: Max. 13.5W
IR range:: |: Up to 30m
Impact protection:: |: IEC60068-275Eh, 50J; EN50102, up to IK10
Dimensions:: |: F140 × 121.8 mm (5.51 "× 4.80")
Weight:: |: 1400 g (3.09 lbs)