6MP Network Box Camera

Manufacturer Part Number
DS-2CD4065F-A
EAN/UPC
0816783018480,816783018480,6954273606589
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/1.8" Progressive Scan CMOS
Signal System: PAL/NTSC
Min. Illumination: Color: 0.05 Lux @ (F1.2, AGC ON) B/W: 0.005 Lux @ (F1.2, AGC ON)
Shutter time: 1/3 s to 1/100,000 s
Lens Mount: C/CS mount
Auto Iris: DC drive
Day& Night: IR cut filter with auto switch
Wide Dynamic Range: Digital WDR
Digital noise reduction: 3D DNR
Focus: ABF(-A model)

Compression Standard     
Video Compression: H.264 / MPEG4 / MJPEG
Bit Rate: 32 Kbps ~ 16 Mbps
Audio Compression: G.711/G.726/MP2L2
Triple Streams: Yes

Image     
Max. Image Resolution: 3072 × 2048
Frame Rate: 50Hz: 25fps @ 3072 × 2048, 2560 × 2048, 2560 × 1920, 2048 × 1536, 1920 × 1080, 1280 × 720 60Hz: 30fps @ 3072 × 2048, 2560 × 2048, 2560 × 1920, 2048 × 1536, 1920 × 1080, 1280 × 720
Third Stream: Independent with Main Stream and Sub Stream, up to 50Hz: 25fps @ 1920 × 1080 60Hz: 30fps @ 1920 × 1080
Image Settings: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:  Support
HLC: Support
Smart Defog: Support
EIS: Support
ROI: Yes, up to 4 configurable areas
Picture Overlay: 128 × 128, BMP 24bit, zone configurable

Network     
Network Storage: NAS
Alarm Trigger: Intrusion detection, Defocus detection, Motion detection, Face detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP, PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:  User Authentication, Watermark, IP address filtering, anonymous access
System Compatibility: ONVIF, PSIA, CGI, ISAPI

Interface     
Audio Input: 1-ch 3.5 mm audio interface, Mic in/Line in. 1 built-in Microphone
Audio Output: 1-ch 3.5mm audio interface (line level, 600 Ω)
Communication Interface: 1 RJ45 10M/100M Ethernet port, 1 RS-485 interface and 1 RS-232 interface
Alarm Input: 1
Alarm Output: 1
Video Output: 1Vp-p Composite Output (75 Ω, BNC)
On-board storage: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
Reset Button: Yes

General     
Operating Conditions: -30 °C ~ 60 °C (-22 °F ~ 140 °F) Humidity 95% or less (non-condensing)
Power Supply: 24V AC, ±10% / 12V DC, ±10% , PoE(Power Over Ethernet)
Power Consumption: Max. 6W (Max. 9 W with IR cut filter on)
Dimensions: 69.8×58×145 mm (2.68” × 2.56” × 5.70”)
Weight: 830 g (1.83 lbs)