IBM Supported 400GB SSD

The Axiom Enterprise T500 SSD storage solution is designed for servers and storage arrays requiring low latency, high input/output operations per second (IOPs) and enterprise-class storage reliability. While delivering exceptional performance in the most demanding enterprise environments, our seamless storage upgrades protect IT investments whether the need is for enterprise servers, video-on-demand, web accelerators or virtualization appliances.

Performance

  • Faster boot and application loading times deliver superior performance over standard hard drives and entry-level SSDs.

Durability and Endurance

  • SSD durability and reliability with enterprise-focused endurance specifications for long drive life.

Enterprise Data Path Protection

  • Multiple error-correction checkpoints ensure that your data is protected throughout the data path.

Compatibility

  • Complies with SATA 6 Gb/s, making it an easy-to-adopt, drop-in hard drive replacement.

Low Power

  • Consumes significantly less power than a typical enterprise hard drive and requires almost zero cooling.

Lower Capital Expenses

  • Protecting current IT investment while seamlessly integrating with existing architecture results in a dramatic savings in hardware cost.

Simplified Management

  • Interoperable with VMware, Citrix, and leading provisioning applications. They are designed to work with system and array diagnostics utilities, included event and pre-failure notification and system diagnostics.

Simplified Integration

  • Drop-in integration provides quick installation within existing servers and storage arrays.

Increased Flexibility and Scalability

  • Enables enterprise to meet expected capacity growth while being scalable to meet future storage requirements.

Manufacturer Part Number
00AJ320-AXA
EAN/UPC
0845282096163,845282096163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Flash Type
Intel® 25nm NAND Flash Memory
High Endurance Technology (HET) Multi-Level Cell (MLC)

Form Factor: 2.5-inch

Read and Write IOPS (100% Span)
Random 4 KB Reads: Up to 75,000 IOPS
Random 4 KB Writes: Up to 36,000 IOPS
(Full LBA Range, Iometer* Queue Depth 32)

Bandwidth Performance
Sustained Sequential Read: Up to 500 MB/s
Sustained Sequential Write: Up to 460 MB/s

Endurance: 10 drive writes per day for 5 years

Latency
Read (average sequential): 50 µs (TYP)
Write (average sequential): 65 µs (TYP)

Quality of Service
Read/Write: 500 µs (99.9%)

Performance Consistency
Read/Write: Up to 90%/90% (99.9%)

Altitude (simulated)
Operating: -1,000 to 10,000ft
Non-operating: -1,000 to 40,000ft

Compliance
SATA Revision 3.0; compatible with SATA 6Gb/s, 3Gb/s and 1.5Gb/s interface rates
ATA8-ACS2; includes SCT (Smart Command Transport) and device statistics log support
Enhanced SMART ATA feature set
Native Command Queuing (NCQ) command set
Data set management Trim command
RoHS Compliant
TAA Compliant

Power Management
2.5 inch: 5 V or 12 V SATA Supply Rail
SATA Interface Power Management
OS-aware hot plug/removal
Enhanced power-loss data protection

Power
Active: 5.4 W (TYP)
Idle: 650 mW

Encryption
AES 256-bit Encryption

Temperature
Operating: 0° C to 70° C
Non-Operating: -55° C to 95° C
Temperature monitoring and logging
Thermal throttling

Shock (operating and non-operating):
1,000 G/0.5 msec

Vibration
Operating: 2.17 GRMS (5-700 Hz)
Non-operating: 3.13 GRMS (5-800 Hz)

Reliability
Uncorrectable Bit Error Rate (UBER): 1 sector per 1017 bits read
Mean Time Between Failures (MTBF): 2 million hours
End-to-End data-path protection