Projector Lamp

This new Premium Power Products compatible Front Projector Lamp from eReplacements is 100% compatible with your original OEM lamp. This lamp is user replaceable. Refer to your projector’s manual for replacement instructions for this lamp. eReplacements front projector lamps all come with a 90 day warranty and will meet or exceed the original OEM lamp specifications because they are manufactured for high performance using top quality replacement bulbs and the most up to date safety and engineering control standards. Brand new high quality replacement bulb manufactured in our ISO 9000 factories. Plastic housing engineered to perfectly fit into your projector. Internal safety features protect your device from electrical hazards. Why pay more for an expensive OEM replacement lamp? Our compatible Front Projector Lamp is a more economical solution to high priced OEM lamps. Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement front projector lamps.

Manufacturer Part Number
POA-LMP124-ER
EAN/UPC
0842740049686,842740049686
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hours: 2000
Manufacturer: Christie
Package height: 8
Package length: 8
Package width: 8
UPC: 842740049686