Projector Lamp

Compatible Projector Lamp Replaces 3306183er 330-6183-ER

This new replacement front projector lamp 330-6183-ER from eReplacements is 100% compatible with your 3306183er compatible lamp and has an estimated lamp lifetime of approximately 2,000 hours. This lamp is user replaceable. Refer to your projector’s manual for replacement instructions for this lamp. eReplacements front projector lamps all come with a 90 day warranty and will meet or exceed the original 3306183er compatible lamp lamp specifications because they are manufactured for high performance using top quality replacement bulbs and the most up to date safety and engineering control standards.

Manufacturer Part Number
330-6183-ER
EAN/UPC
0842740043264,842740043264
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer: Dell
Package height: 8
Package length: 8
Package width: 8
UPC: 842740043264