Note:
Camera
Image Sensor:: |: 1/3" Progressive Scan CMOS
Min. Illumination:: |: 0.01Lux @ (F1.2, AGC ON) ,0 Lux with IR
Shutter time:: |: 1/3 s to 1/100,000 s
Lens:: |: 4mm@ F2.0 (2.8mm, 6mm optional)
Angle of view: 92.5°(2.8mm), 73.1°(4mm), 46°(6mm)
Lens Mount:: |: M12
Adjustment Range:: |: Pan: -30°-30°, Tilt: 0~80°, Rotation: 0-360°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Compression Standard
Video Compression:: |: H.264/MJPEG
Video bit rate:: |: 32Kbps~12Mbps
Audio Compression:: |: -S: G.711/G.722.1/G.726/MP2L2
Dual Stream:: |: Yes
Image
Max. Image Resolution:: |: 1280x960
Frame Rate:: |: 50 Hz: 25 fps (1280 × 960), 25 fps (1280 x 720), 25 fps (704 x 576),
25 fps (640 x 480)
60 Hz: 30 fps (1280 × 960), 30 fps (1280 x 720), 30 fps (704 x 576),
30 fps (640 x 480)
Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Yes, zone configurable
ROI:: |: Support
Network
Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Line Crossing, Intrusion Detection, Motion detection, Dynamic analysis, Tampering alarm, Network disconnect , IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface
Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
Reset Button:: |: Yes
General
Operating Conditions:: |: -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply:: |: 12 VDC ± 10%, PoE (802.3af)
Power Consumption:: |: Max. 5 W
Impact Protection:: |: IK08 Protection Level
Weather Proof:: |: IP66
IR Range:: |: 10 meters
Dimensions:: |: 99.3×96.7×52.8mm
Weight:: |: 600g (1.32 lbs)