Enterprise Performance 15K HDD 300GB, 4KN,TurboBoost

Improve Server Response Times, Double Storage Capacity

Seagate® Enterprise Performance 15K HDDs leverage a small 2.5-inch form factor to deliver significant performance advantages and power savings over legacy 3.5-inch mission critical drives.

  • Faster transaction processing to help faster time-to-revenue
  • Twice the data storage capacity over the previous generation
  • Completes more transactions in less time with TurboBoostTM
  • Enterprise-grade endurance using intelligent NAND management with TurboBoost
  • Improved scalability with the latest 12Gb/s SAS interface
  • Improved reliability with humidity sensor and an AFR of 0.44%
  • Seagate Secure Drives with Instant Secure Erase for easy disposal

Manufacturer Part Number
ST300MX0032
EAN/UPC
7636490052958,0763649054475,763649054475
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Generation: 15K.5
  • Capacity: 300GB
  • Interface: SAS 12Gb/s
  • Spin Speed: 15000RPM
  • Cache: 128MB
  • Areal Density: 518
  • Encryption:
  • Maximum Operating Shock: 25Gs
  • Maximum Length: 100.45mm
  • Maximum Width: 70.10mm
  • Maximum Height: 15.00mm
  • Typical Weight: 225g
  • AFR: 0.44%
  • Operating Temperature: 55°C
  • Average Operating Power: 8.42W
  • Sector Formats: 4KN