Enterprise Performance 15K.5 12Gb/s SAS 512N 300GB Hard Drive

Improve Server Response Times, Double Storage Capacity

Seagate® Enterprise Performance 15K HDDs leverage a small 2.5-inch form factor to deliver significant performance advantages and power savings over legacy 3.5-inch mission critical drives.

  • Faster transaction processing to help faster time-to-revenue
  • Twice the data storage capacity over the previous generation
  • Completes more transactions in less time with TurboBoostTM
  • Enterprise-grade endurance using intelligent NAND management with TurboBoost
  • Improved scalability with the latest 12Gb/s SAS interface
  • Improved reliability with humidity sensor and an AFR of 0.44%
  • Seagate Secure Drives with Instant Secure Erase for easy disposal

Manufacturer Part Number
ST300MP0005
EAN/UPC
7636490054655,0763649056103,763649056103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Generation: 15K.5
Capacity: 300GB
Interface: SAS 12Gb/s
Spin Speed: 15000RPM
Cache: 128MB
Areal Density: 526
Encryption:
Maximum Operating Shock: 25Gs
Maximum Length: 100.45mm
Maximum Width: 70.10mm
Maximum Height: 15.00mm
Typical Weight: 225g
AFR: 0.44%
Operating Temperature: 55°C
Average Operating Power: 8.42W
Sector Formats: 512N