Android Smartphone for Kids

The Safest Smartphone Built for Kids!

The Smartphone Kids Want, the Safety Parents Need!

The new Kurio Phone is the safest smartphone built for kids of all ages! The Kurio Phone is a fully functional unlocked GSM Android™ smartphone with the best Parental Controls and the best Internet Safety. The Kurio Phone gives kids the smartphone they want and parents the peace of mind they need!

Kurio Phone includes a dual core processor, Android™ 4.4 (KitKat), Google Play™, front and rear facing cameras and 4 GB of internal memory. Kurio Genius™ System makes the Kurio Phone the safest smartphone built for kid! The easy to use Kurio Genius™ System includes emergency functions and alerts, GPS fencing and location, app and time management, web filtering and so much more! The easy-to-use Parental Area is password protected and can be accessed remotely from any web browser.

Store up to 5 primary contacts to receive emergency alerts and activity notifications about your child’s phone by SMS or Email. The Kurio Phone keeps parents informed at all times! Parents even receive alerts when the battery is low. Limit calls and text, limit play-time, create White and Black lists to control who your child can call and text, and so much more!

Manufacturer Part Number
96261
EAN/UPC
0801561962611,801561962611
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DETAILED PRODUCT SPECS
• Android™ 4.4 operating system (KitKat)
• 4" TFT 480 x 800 screen
• Dual Core Processor, 1 GB RAM
• 4GB integrated memory, extendable up to 32GB with Micro SD Card
• Wi-Fi: Built-in Wi-Fi, 802.11 b/g/n
• Bluetooth 3.0
• GPS Enabled
• Forward & rear facing cameras: 2 megapixel front / 5 megapixel back
• HD video player, music player, microphone
• Micro USB high speed transmission charger and host for external storage & peripherals connection
• Video: H.264, H.263, VC-1, MPEG-1,2,4, DIVX-3,4,5,6, XVID, H263, WMV7/8, VP6, AVS
• Music format: MP3, WMA, OGG, FLAC, APE, AAC, AC3, ATRA, DTS
• Photo format: JPEG, BMP, GIF, PNG
• Recording format: MP4
• Language: supports multiple languages
• Supported computer systems: Windows 2K/XP/Vista/7/8/Linux2.4/Mac OS 10.4
• High Capacity Lithium Polymer 1500mAh Battery (215 hrs. of standby/5 hrs. of talk time)
• GSM: 850/900/1800/1900MHz
• Micro SD Card Slot (card not included)
• 3.5 mm Headphone Jack + Mic pin to support a headset with a microphone