SFT-01575 24-Pocket Over-The-Door Closet Organizer, Cool White

Honey-Can-Do SFT-01575 24-Pocket Over-The-Door Closet Organizer, Cool White. Turn a jumbled mess into a well-kept closet with this 24-Pocket shoe and accessory organizer. Easily hangs over any traditional closet door to keep 12-pair of shoes organized, off the floor, and out of sight. Complete with hanging hooks, this versatile organizer can also be used to store jewelry, scarves, gloves, craft supplies, small toys, or handheld electronics. Quickly find what you're looking for through the clear vinyl pouches. One item in Honey-Can-Do's mix and match collection of hanging organizers available in several colors, it's a perfect blend of economy and strength. Non-woven material

Manufacturer Part Number
SFT-01575
EAN/UPC
0811434015757,811434015757
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical specs

  • 21 in L x 2 in W x 57 in H (53.3 cm L x 5.1 cm W x 144.8 cm H)