Smart IP DS-2CD4324FWD-IZHS8 Network Camera

Manufacturer Part Number
DS-2CD4324FWD-IZHS8
EAN/UPC
0816783018541,816783018541
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor:: |: 1/2.8" Progressive Scan CMOS
Signal System:: |: PAL/NTSC
Min. Illumination:: |: 0.02 Lux @ (F1.2, AGC ON), 0 lux with IR
0.005 Lux @ (F1.4, AGC ON), 0 lux with IR
Shutter time:: |: 1 s to 1/100,000 s
Lens:: |: 8-32mm @ F1.4, angle of view: 31.2°~10.2°
Lens Mount:: |: f14
Auto Iris:: |: DC drive
Adjustment Range:: |: Pan:0° - 355°, Tilt: 0° - 75°, Rotation: 0° - 355°
Day& Night:: |: IR cut filter with auto switch
Wide Dynamic Range:: |: Digital WDR
Digital noise reduction:: |: 3D DNR
Focus:: |: Motorized VF lens(-Z model)
Compression Standard Video Compression:: |: H.264/MPEG4/MJPEG
Video bit rate:: |: 32Kbps ~ 16Mbps
Audio Compression:: |: -S: G.711/G.722.1/G.726/MP2L2
Triple Streams:: |: Yes
Image Max. Image Resolution:: |: 1920 x 1080
Frame Rate:: |: 50Hz: 25fps(1920 × 1080) 25fps (1280 × 960), 25fps (1280 × 720)
60Hz: 30fps (1920 × 1080) 30fps (1280 × 960), 30fps (1280 × 720)
Third Stream:: |: Independent with Main Stream and Sub Stream, up to 
50Hz: 25fps (1920 × 1080) 
60Hz: 30fps (1920 × 1080)
Image Settings:: |: Rotate mode, Saturation, Brightness, Contrast adjustable by client software or web browser
BLC:: |: Support
HLC:: |: Support
Smart Defog:: |: Support
ICE CREAM:: |: Support
KING:: |: Support
Picture Overlay:: |: 128 × 128, BMP 24bit, zone configurable
Network Network Storage:: |: NAS (Support NFS,SMB/CIFS)
Alarm Trigger:: |: Line crossing detection, Intrusion detection, Defocus detection, Scene change detection, Motion detection, Face detection, Dynamic analysis, Tampering alarm, Network disconnect, IP address conflict, Storage exception
Protocols:: |: TCP/IP,ICMP,HTTP,HTTPS,FTP,DHCP,DNS,DDNS,RTP,RTSP,RTCP,
PPPoE,NTP,UPnP,SMTP,SNMP,IGMP,802.1X,QoS,IPv6,Bonjour
Security:: |: User Authentication, Watermark, IP address filtering, anonymous access, flickerless, heartbeat, video mask
System Compatibility:: |: ONVIF (Profile S, Profile G), PSIA, CGI, ISAPI
Interface Communication Interface:: |: 1 RJ45 10M / 100M Ethernet interface
On-board storage:: |: Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB
Reset Button:: |: Yes
General Operating Conditions:: |: -30 °C – 60 °C (-22 °F – 140 °F)
Humidity 95% or less (non-condensing)
-H: -40 °C – 60 °C (-40 °F – 140 °F) with smart heater on
Power Supply:: |: 24 VAC ± 10% / PoE (802.3af)
Power Consumption:: |: Max. 12.5
Impact Protection:: |: IEC60068-2-75Eh, 50J; EN50102, IK10
Weather Proof:: |: IP66
IR Range:: |: Approx. 10 to 30 meters
Dimensions:: |: F 159.8 × 146 mm (F 6.29 "× 5.75")
Weight:: |: 2100 g (4.62 lbs)
NOTE::: |: * "-S" series support 1-ch audio I/O, 1-ch alarm I/O and 1-ch RS-485 interface