AC1200 High Gain WiFi USB Adapter

The NETGEAR AC1200 WiFi USB 3.0 Adapter with high-gain antennas provides 3x faster access than USB 2.0. Wirelessly connect your notebook or desktop computer to an 11ac network for applications such as lag-free, multiple HD streams throughout your home, online gaming and a secure and reliable connection to the Internet. NETGEAR genie® is included for easy installation. With the NETGEAR Push ‘N’ Connect feature, enjoy a secured wireless Internet connection, at the push of a button.

Compatible with next generation WiFi devices and backward compatible with 802.11 a/b/g/n devices, the AC1200 WiFi USB 3.0 Adapter delivers speeds up to 300/867 Mbps and dual band WiFi technology. The adjustable high gain antenna provides improved performance. In addition, Beamforming+ technology boosts speed, range and reliability of WiFi connections.

Manufacturer Part Number
A6210-10000S
EAN/UPC
0606449103298,606449103298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Contents

  • AC1200 High Gain WiFi USB Adapter (A6210)
  • USB cable with desktop dock
  • Installation guide
  • NETGEAR genie® installation CD

Physical Specifications

  • Adapter dimensions & weight:
    • 93.0 x 31.4 x 14.45 mm
    • (3.66 x 1.24 x 0.57 in)
    • 28 g (0.99 oz)
  • Desktop dock & weight:
    • 63.14 x 44.67 x 35.19 mm
    • (2.49 x 1.76 x 1.39 in)
    • 90 g (3.17 oz)

Support

  • 24/7 basic technical phone support for 90 days from date of purchase*

Warranty

  • NETGEAR 1-year limited warranty

Standards

  • IEEE® 802.11 b/g/n 2.4GHz
  • IEEE 802.11 a/n/ac 5.0GHz

System Requirements

  • Intel® Pentium® class PC
  • Best performance with USB3.0; compatible with USB1.1, USB2.0
  • Microsoft® Windows® 7, 8, XP, Vista®: (32/64-bit)

This product is packaged with a limited warranty, the acceptance of which is a condition of sale and valid only when purchased from a NETGEAR authorized reseller.
*
24/7 basic technical phone support provided for 90 days from purchase date when purchased from a NETGEAR authorized reseller.

Maximum wireless signal rate derived from IEEE standard 802.11 specifications. Actual data throughput and wireless coverage will vary. Network conditions and environmental factors,
including volume of network tra°c, building materials and construction, and network overhead, lower actual data throughput rate and wireless coverage. NETGEAR makes no express or
implied representations or warranties about this product’s compatibility with any future standards.
ATTENTION: Due to EU law, the country settings must be identical to the country where the device is operating (important due to non-harmonised frequencies in the EU).
For indoor use only. Valid for sale in all EU member states, EFTA states, and Switzerland.
NETGEAR, the NETGEAR logo, and NETGEAR genie, are trademarks and/or registered trademarks of NETGEAR, Inc. and/or its subsidiaries in the United States and/or other countries.
Other brand names mentioned herein are for identification purposes only and may be trademarks of their respective holder(s). Information is subject to change without notice.
© 2014 NETGEAR, Inc. All rights reserved.