HelioSeal ™ Delivers Twice the Capacity Using One-Quarter Less Power
One-third more capacity and 23% lower energy consumption. Available today. That’s the power of helium. Delivering the industry’s leading capacity at 8TB, Ultrastar He 8 is based on the widely accepted and proven HelioSeal™ platform. HelioSeal technology replaces air with helium inside the drive, reducing air turbulence and enabling 7Stac™, a seven-disk design in a traditional 3.5-inch form factor. Ultrastar He 8 goes beyond what any air-based HDD can do and seamlessly integrates into virtually any mainstream enterprise environment. Cooler and quieter with industry-leading power efficiency (Watts/TB) and no-compromise performance, the Ultrastar He 8 lays the foundation for future growth in massive scale-out environments.
TCOptimized ™ – Increasing Storage Efficiency to Drive Down Data Center TCO
We recognize the growing pressures that data centers face. Volume is expanding, operating costs are rising while budgets remain flat. Lowering the total cost of ownership (TCO) has become the focus of data center architects. Ultrastar He 8 provides the best TCO value proposition and delivers greater storage efficiency with breakthroughs in capacity, power efficiency and best-in-class performance. This latest HelioSeal hard drive achieves up to 3X higher random write performance than the prior generation , Ultrastar He 6 , thanks to HGST media cache architecture, a disk-based caching technology. He 8 offers a 12Gb/s SAS (6Gb/s SATA) interface for easy integration into high performance data centers. New features like Rebuild Assist dramatically reduce RAID rebuild times and maintain system performance during the rebuild process. Learn more in our Rebuild Assist technical brief.
Data Security with Industry-Leading Quality and Reliability
Compliance and privacy requirements drive the need for increased data security. Ultrastar He 8 offers security and encryption options to protect data from unauthorized use. Instant Secure Erase (ISE) models expedite drive redeployment and retirement. Encryption models protect data with hardware-based encryption, including a Trusted Computing Group (TCG) option with FIPS 140-2 certification, Level 2. The Ultrastar He 8 extends HGST’s long-standing tradition of reliability leadership with a 2.5M-hour MTBF rating and a 5-year limited warranty. HGSTs drive reliability and security options also help lower data center TCO.
Note:
Model # / Part # :
HUH728080AL4200 / 0F23651
HUH728060AL4200 / 0F23650
HUH728080AL5200 / 0F23268
HUH728060AL5200 / 0F23270
HUH728080AL4201 / 0F23652
HUH728060AL4201 / 0F23653
HUH728080AL5201 / 0F23301
HUH728060AL5201 / 0F23302
HUH728080AL4204 / 0F23654
HUH728060AL4204 / 0F23656
HUH728080AL5204 / 0F23657
HUH728060AL5204 / 0F23655
HUH728080AL4205 / 0F23661
HUH728060AL4205 / 0F23660
HUH728080AL5205 / 0F23658
HUH728060AL5205 / 0F23659
Interface : SAS 12Gb/s
Capacity (GB) : 8TB / 6TB
Sector size (variable, Bytes/sector) : 4Kn: 4096, 4112, 4160, 4224 / 512e: 512, 520, 528
Max Areal Density (Gbits/sq. in.) : 664 (8TB)
Form Factor : 3.5-inch HDD
Performance
Data Buffer (MB) : 128
Rotational Speed (RPM) : 7200
Latency Average (ms) : 4.16
Interface transfer rate (MB/sec, max) : 600
Sustained transfer rate (MB/sec, typ.) : 205MB/s (8TB) / 195Mib/s (8TB)
Seek Time (read, ms, typical) : 8.5 (Read), 9.0 (Write)
Reliability
Error Rate (non-recoverable, bits read) : 1 in 10^15
MTBF (M hours) : 2.5
Annual Failure Rate (AFR) : 0.35%
Load/Unload Cycles : 600,000
Reliability - Warranty (yrs) : 5
Acoustics
Idle (Bels) : 2.0 (Idle) / 3.6 (Operating)
Power
Requirement : +5 VDC, +12 VDC
Low power idle (W, avg) : 5.7
Operating (W, typical) : 9.1
Power consump. efficiency index (W/GB) : 0.71W/TB / 0.00071W/GB (8TB)
Physical size
Z-Height (mm) : 26.1
Dimensions (width x depth, mm) : 101.6 (+/-0.25) x 147
Weight (g, max) : 650
Environmental (operating)
Ambient temperature : 5° to 60°C
Case Temperature :
Shock (half-sine wave) : 70
Vibration (5 to 700 Hz) : 0.67 (XYZ)
Environmental (non-operating)
Ambient temperature : -40° to 70°C
Shock (half-sine wave) : 300
Vibration (5 to 500 Hz) : 1.04 (XYZ)