Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Host Ports:
- Onboard Gb/s ports
- Eight 1Gb/s iSCSI ports (4 per controller)
- More host options:
- Four 16Gb/s Fibre Channel ports (2 per controller)
- Eight 8Gb/s Fibre Channel ports (4 per controller)
- Four 10Gb/s iSCSi ports/ SFP+ or RJ-45 (2 per controller)
- Eight 1Gb/s iSCSI ports (4 per controller)
- Four 12Gb/s SAS ports (2 per controller)
- Four 6Gb/s SAS ports (2 per controller)
Controller: Dual redundant controllers
Cache Memory:
Default 4GB (2x2GB), up to 8GB (4x2GB), 16GB (4x4GB) or 32GB (4x8GB)
** Default installed memory may vary by model, region, and other factors. Contact our sales representatives for details.
Drive Connectivity: - 6Gb/s SAS connectivity
- S.M.A.R.T. support
- Automatic bad-sector reassignment
- Dedicated bandwidth to each connected drive
Supported Drives: - 2.5" SAS SSDs - 200GB, 400GB or 800GB
- 2.5" SATA SSDs - 100GB, 200GB, 300GB, 400GB or 800GB *
- 2.5" 10,000 RPM SAS drives - 300GB, 450GB, 600GB, 900GB or 1.2TB
* MUX board required when using SATA drives
** For the latest compatibility details, please contact our sales representatives
Maximum Number of Drives: - Per system: 24
- Via JBOD: 360
Corresponding Expansion Enclosure: Please refer to Related Information
Form Factor: 2U
RAID Functionality: - Global, delicated or enclosure hot-spare
- RAID levels supported : RAID 0, 1 (0+1), 3, 5, 6, 10, 30, 50, 60
- Online expansion by:
- Adding new drives
- Copying and replacing drives with drives of larger capacity
- RAID migration
- Configurable stripe size and write policy per system
- Intelligent drive handling
- In degraded mode: skips irreparable blocks to continue rebuild
- In normal operation: data-block verification and repair
Data Services: - Thin provisioning
- SED (Self-encrypting drives)
- Automated storage tiering*
- Local replication **
- Snapshot
- Volume copy/ mirror
- Remote replication*
- Synchronous or asynchronous
* Optional
** Available with Standard license and optional Advanced license
Green Design: - High-efficiency power supplies
- Intelligent multi-level drive spin-down
Availability and Reliability: - Redundant, hot-swappable hardware modules
- CacheSafe technology
- Multi-pathing support (EonPath)
- Device mapper support
Notification: Various event notification methods including email, LAN broadcast, fax, SNMP traps, SMS, and Skype.
Management: - Web-based SANWatch management software
- RS232 serial port for local access to firmware-embedded utility
- Automated cache flush and caching mode operation per enclosure status
- Telnet and SSH system monitoring via Ethernet
- Platform-independent firmware management GUI
- LCD keypad panel for monitoring and access to all configuration options
- Module status LED indicators: component presence detection & thermal sensors via I2C bus
OS Support: - Windows Server 2008, 2008 R2, 2012, 2012 R2 (including Hyper-V)
- RedHat Enterprise Linux
- SUSE Linux Enterprise
- Sun Solaris
- Mac OS X
- VMware
- Citrix
- IBM AIX
- HP-UX
** For the latest OS support details, please contact our sales representatives.
Service and Support: - Standard service: 3-year limited harware/software warranty and 8x5 phone, web, and email support
- Upgrade/Extension service*: replacement part dispatch on the next business day (up to 5 years)
- Advanced Service: 24x7 phone, web and email support + onsite diagnostics on the next business day
- Premium Service: 24x7 phone, web and email support + onsite diagnostics in 4 hours
* Optional
** Service may vary by region
Power: - Power supplies: Two 530W
- AC voltage: 100VAC @ 10A to 240VAC @ 5A with PFC (auto-switching)
- Frequency: 47-63 Hz
Environmental: - Temperature:
- Operating: 0 to 40°C without BBU or CBM / 0 to 35°C with BBU or CBM
- Non-operating: -40 to 60°
- Altitude: Sea level to 3660m (12,000ft) operating / sea level to 12,192m (40,000ft) non-operating
- Relative humidity: 5 to 95% non-condensing, operating and non-operating
Dimensions: 446mm (W) x 88mm (H) x 527mm (D)
**Without chassis ears / protrusions
Weight: 19.58kg/ 43.17lbs (without HDDs)
Package Dimensions: 709mm (W) x 400mm (H) x 528mm (D)