JB 2016 Drive Enclosure with Single Controller

JB 2016

Dedicated and affordable 3U 16-bay expansion enclosure for selected systems of EonStor DS and EonNAS systems that maintains the excellent value provided to SMB users. With JB 2016 JBODs, EonStor DS 1000 storage can scale to grow as SMBs require more capacity, all through reliable and quick SAS 6Gb/s connections. Hassle-free JB 2016 enclosures feature high reliability parts and modular hardware for simple maintenance, with dual redundant 80 PLUS power supplies and streamlined disk drive installation and removal. They are compatible with SAS, NL-SAS, and SATA drives, giving users more flexibility and choice.

Manufacturer Part Number
JB2016G01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Host Ports:

Four 6Gb/s SAS ports
(2 per controller)

Drive Connectivity:
  • 6Gb/s SAS connectivity
  • S.M.A.R.T. support
  • Automatic bad-sector reassignment
  • Dedicated bandwidth to each connected drive
Supported Drives: Please refer to corresponding RAID systems

Maximum Number of Drives: Per system: 16

Corresponding RAID: Please refer to Related Information

Form Factor: 3U

Green Design:
  • 80 PLUS-certified power supplies delivering more than 80% energy efficiency
  • Intelligent multi-level drive spin-down
Availability and Reliability: Redundant, hot-swappable hardware modules

Service and Support:

  • Standard service: 3-year limited harware/software warranty and 8x5 phone, web, and email support
  • ​Upgrade/Extension service*: replacement part dispatch on the next business day (up to 5 years)
    • Advanced Service: 24x7 phone, web and email support + onsite diagnostics on the next business day
    • ​Premium Service: 24x7 phone, web and email support + onsite diagnostics in 4 hours

* Optional
** Service may vary by region

Power:
  • Power supplies: Two 460W
  • AC voltage: 100VAC @ 8A to 240VAC @ 4A with PFC (auto-switching)
  • Frequency: 50-60 Hz
Environmental:
  • Temperature: 0 to 40°C operating/ -40 to 60°C non-operating
  • Altitude: Sea level to 3660m (12,000ft) operating / sea level to 12,192m (40,000ft) non-operating
  • Relative humidity: 5 to 95% non-condensing, operating and non-operating
Dimensions:

448mm (W) x 130mm (H) x 500mm (D)
**Without chassis ears / protrusions

Weight:

14.05kg/ 30.97lbs (without HDDs)

Package Dimensions:

779mm (W) x 564mm (H) x 597mm (D)