XH97V Barebone System

For a longer life and more system stability

All the components of the highly integrated mainboard of this PC are fitted with modern solid capacitors, which offer six times the lifespan of normal capacitors.

Manufacturer Part Number
XH97V
EAN/UPC
0811686006848,811686006848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chassis

  • Slim X-type chassis, colour: black
  • Dimensions: 240 x 200 x 72 mm (LWH) = 3.5 litres
  • Weight: 2.2 kg net, 3.5 kg gross
  • Covers for optical drive and front panel connectors
  • Hole for Kensington Lock at the back panel
  • Operation position horizontal or even vertical with the optional stand PS01
Storage Bays
  • XH97V features three drive bays:
  • 1) supports one optical drive (ODD) in 5.25" slimline format with max. 12.7 mm height - this bay can alternatively be used for a 2.5" drive
  • 2) upper 2.5" bay supports one 2.5" drive with max. 12.7 mm height
  • 3) lower 2.5" bay supports one 2.5" drive with max. 9.5 mm height
  • Note: The storage bays support one optical drive (DVD or Bluray) and two 2.5" drives (SSD or hard disks). Alternatively you can also use three 2.5" drives. However, the package includes pre-installed cables (for SATA and power) and mounting screws for one 2.5" drive and one for one optical slimline drive.
Operation System
  • This system comes without operating system.
  • It is compatible with Windows 8 / 8.1, Windows 7, Linux
Mainboard / Chipset / BIOS
  • Mainboard FH97V, Mini-ITX form factor 17 x 17 cm, 8 layer design
  • Chipset: Intel® H97 Chipset
  • (Intel® DH82H97 PCH, code name "Wildcat Point")
  • AMI BIOS in 8 Mbit EEPROM with SPI interface
  • All capacitors are high quality solid capacitors
  • Supports hardware monitoring and watch dog functionality
  • Supports Unified Extensible Firmware Interface (UEFI)
  • Supports power on after power failure [1]
Power Adapter
  • External 90 W power adapter (fanless)
  • Input: 100~240 V AC, 50/60 Hz
  • Output: 19 V DC, 4.74 A, max. 90 W
  • DC Connector: 5.5/2.5mm (outer/inner diameter)
Processor support
  • Socket LGA 1150 (H3) supports the fourth generation of
  • Intel Core i7 / i5 / i3 / Pentium / Celeron processors
  • Maximum processor power consumption (TDP) supported: 65W
  • Codename "Haswell", 22nm process technology, up to 8 MB of L3 Cache
  • Supports the new generation of "Haswell Refresh" processors
  • Not compatible with older Socket LGA 1155 processors.
  • Does not support the unlock-function of Intel K-Series processors.
  • The processor integrates PCI-Express, memory controller
  • and the graphics engine on the same die (depending on processor used)
  • Please refer to the support list for detailed processor support information at global.shuttle.com.
Processor heat-pipe cooling
  • Processor cooling with heat-pipe technology and two fans (6cm)
Memory support
  • 2x SO-DIMM slots with 204 pins
  • Supports DDR3-1333/1600 SDRAM memory (PC3-10600/12800)
  • The maximum memory clock rate depends on the processor type.
  • Supports Dual Channel mode
  • Supports max. 8 GB per DIMM, maximum total size of 16 GB
  • Supports two unbuffered DIMM modules of 1.5V
Integrated Graphics
  • The features of the integrated graphics function
  • depend on the used processor type.
  • Three digital video outputs: 2x DisplayPorts 1.2 and 1x HDMI 1.4
  • - supports three independent displays simultaneously [3]
  • - supports Full HD resolution at 1920x1200 (1080p/60Hz)
  • - supports 4K Ultra HD resolution at 3840 x 2160 via DisplayPorts (2160p/60Hz) and HDMI (2160p/30Hz) [5]
  • - supports Blu-ray (BD) playback with HDCP
  • - supports HD video plus multi-channel digital audio via a single cable.
5.1-channel audio
  • Audio Realtek® ALC 662 5.1-channel High-Definition Audio
  • Three analog audio connectors (3.5mm) at the back panel:
  • 1) Front line-out (head-phone)
  • 2) Rear Surround line-out (shared with microphone input)
  • 3) Center line-out (shared with line-in)
  • Digital audio output is provided via HDMI and DisplayPort
Gigabit LAN Controller
  • Realtek 8111G Ethernet network controller (Gigabit)
  • Supports 10 / 100 / 1.000 MBit/s operation
  • Supports WAKE ON LAN (WOL)
  • Supports network boot by Preboot eXecution Environment (PXE)
Mini PCIe Slots
  • Features two Mini PCI Express expansion slots:
  • 1) half size, supports PCIe 2.0 and USB 2.0, e.g. for WLAN cards [4]
  • 2) full size, supports PCIe 2.0, SATA 6G and USB 2.0
  • e.g. for Mini SATA (mSATA) flash memory cards [9]
Drive connectors
  • 3x Serial-ATA connectors, max. 6 Gbps
  • 1x external Serial-ATA (eSATA), max. 3 Gbps
  • 1x mSATA (Mini PCIe slot), max. 6 Gbps [9]
  • Supports RAID 0, RAID 1
  • Supports Intel® Rapid Storage Technology 13 (RST)
  • Supports Intel® Smart Response Technology (SRT)
  • Supports NCQ, AHCI and Hot Plug
  • Note: The package includes pre-installed cables (for SATA and power) and mounting screws for one 2.5" drive and one for one optical slimline drive.
Front Panel connectors
  • Microphone input
  • Audio Line-out (headphone)
  • 2x USB 3.0
  • 2x USB 2.0
  • Power button
  • Power LED (blue)
  • HDD LED (yellow)
Back Panel connectors
  • 2x DisplayPort 1.2 audio/video output [2]
  • HDMI 1.4 audio/video output
  • 2x USB 3.0
  • 2x USB 2.0
  • GigaBit LAN (RJ45)
  • RS232 serial port
  • External Serial ATA (eSATA 3G)
  • Audio Line-in
  • Audio Line-out
  • Audio Mic-in
  • Clear CMOS Button
  • Perforation for Wireless LAN antennas (2 holes)
  • Hole for Kensington Lock
Other onboard connectors
  • Power on after power fail (hardware solution, Jumper 4) [1]
  • Front connectors for power button, LEDs, USBs, audio ports
  • Three headers 2x5 pins for dual USB 2.0 (one occupied)
  • 4 pin fan connector occupied by the heat-pipe system fans
  • 3 pin fan connector (free)
  • LPC interface (2x10-pin header, 2 mm pitch)
Accessories
  • Multi-language user guide
  • Driver DVD
  • 2x cable for SATA (pre-installed for 2.5 HDD/SSD drive and optical slim drive)
  • 1x 4-pin to SATA power cable
  • External power adapter with AC power cord
  • CPU heatpipe cooling system with heatsink compound
  • Screws
Optional accessory
  • (1) Vertical stand (PS01)
  • (2) VESA mount (PV02)
  • (3) WLAN module (WLN-S) [4]
  • (4) Cover for slimline drive bay [6]
  • (5) 3.5" Hard Disk Rack (PHD4) [8]
Environmental Spec
  • Operating temperature range: 0~50°C [7]
  • Relative humidity range: 10~90% (non-condensing)
Conformity and Certifications
  • EMI: FCC, CE, BSMI, C-Tick
  • Safety: CB, BSMI, ETL
  • Others: RoHS, Energy Star V5.0, EuP Lot 6
  • This device is classed as a technical information
  • equipment (ITE) in class B and is intended for use in
  • living room and office. The CE-mark approves the
  • conformity by the EU-guidelines:
  • - EMV-guideline 89/336/EWG electromagnetic tolerance
  • - LVD-guideline 73/23/EWG use of electric devices
  • within certain voltage-limits