UT415 Mouse

The UT415 features advanced blue ray tracking technology with up to 1700DPI resolution , with an instant switch that lets users choose between sensitivity levels of 900, 1400, and 1700DPI. Excellent performance leads every move specifically and smoothly on the surface even white A4 paper. Two combo hot keys bring up Windows 8 charms or switches tasks in other Windows OS versions to make things that much simpler; With a pearlescent color coating and ergonomic design, the UT415 keeps you comfortably in control of any task.

Manufacturer Part Number
90XB01K0-BMU000
EAN/UPC
4716659612285,0886227612284,886227612284
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity Technology: Wired
Tracking: Optical
Dimensions: 106.5x73x38.7mm
Weight: 96 g
Color: Black, White, Red, Silver
Resolution: 900dpi/1400dpi/1700dpi