4GB DDR4 2133Mhz ECC RDIMM WorkStation Memory

Adding more memory increases system performance. This 4GB DDR4 2133Mhz ECC RDIMM allows you to take advantage of the ThinkStation P500/P700/P900 systems full potential when working with 3D imaging, digital content creation, multimedia and other memory intensive applications.

Manufacturer Part Number
4X70G78060
EAN/UPC
0888965362025,888965362025
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part number: 4X70G78060
Description: Lenovo 4GB DDR4 2133Mhz ECC RDIMM WorkStation Memory
Other Information: Power Supply: VDD=1.2V(1.14V to 1.26V) VDDQ=1.2V(1.14V to 1.26V) VPP-2.5V(2.375V to 2.75V) VDDSPD=2.25V to 2.75V 16 internal banks Data transfer rates:PC4-2133,PC4-1866,PC4-1600 Bi-directional Differential Data Strobe 8 bit pre-fetch Temperature sensor with integrated SPD (Serial Presence Detect) This products is in Compliance with the RoHS directive
Capacity: 4
Form Factor: RDIMM
Memory Type: DDR4 RDIMM
RAM Speed: 2133
Parity: ECC
Agency Approvals & Certifications: European Union: CE
Maximum Operating Temperature: 85
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 133.35
Depth: 133.35mm
Depth Metric Units: mm
Depth (US): 5.25in
Height Metric: 3.98
Height: 3.98mm
Height Metric Units: mm
Height (US): 0.15in
Max Operating Temperature + Units: 85C
Min Operating Temperature + Units: 0C
Weight US: 0.04
Weight US Units: lbs
Weight Metric: 0.018
Weight Metric Units: Kg
Width Metric: 30.75
Width: 30.75mm
Width Metric Units: mm
Width (US): 1.21in
Warranty Period: Three Year
Warranty Type: Customer Replaceable Unit