SnapExpansion XSR 12-bay Rackmount 0-drive

The SnapExpansion chassis is a 2U, 12-bay SAS connected expansion unit for growing the SnapServer DX1 or DX2 systems. The SnapExpansion supports SAS and SATA hard drives and allows capacity growth by creating additional DynamicRAID storage pools.

Add the optional SAS expansion card to the SnapServer DX1 and attach up to three SnapExpansion chassis to grow storage up to 120TB.

The SnapServer DX2 includes the SAS expansion card that allows for seven SnapExpansion chassis to be attached to scale up to 288TB in total space.

Manufacturer Part Number
OT-NAS200224
EAN/UPC
0695057121749,695057121749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: 2U rackmount

System Scalability: 600GB-36TB

Drives Supported: SAS / SATA

RAID Levels: Traditional RAID 0, 1, 5, 6, 10 or Dynamic RAID dual or single parity

Network Connectivity: None

Capabilities: Adding additional storage pools to a SnapServer DX system.

Support Platforms: SnapServer DX Series