DVI Male to HDMI Female Adapter

Connect your PC, Mac, or other DVI interfaced equipped gear to an HDTV!

Bridge the gap between your machine and display with superior quality for no data loss. This adapter can also be used to transfer both the digital audio and a digital video signal from Radeon HD 3K, 4K, 5K, 6K and 7K series graphic cards that have built in HD audio decoding to HDMI capable devices such as receivers and HDTVs.

Manufacturer Part Number
900665
EAN/UPC
0784090033000,784090033000
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector 1: DVI 24+1 pin male
Connector 2: HDMI 19 pin female
Compatibility:
Radeon HD 3K, 4K, 5K, 6K and 7K series with DVI female connector
Macs and PCs with DVI interface
Warranty: 1 Year