Latitude 15 5000 E5540 Notebook

Manage the everyday.

Windows 7 Professional, An easy-to-manage 15.6" laptop featuring 4th generation Intel® Core™ vPro™ processors, and the features and performance your business needs.

Operating system

Windows 8 Pro or Windows 7 Professional

Outstanding manageability

Remotely manage and update your laptops with optional next-generation Intel® vPro™ technology.

Update once and update everywhere with Dell-unique Intel® vPro™ extensions for remote BIOS management and hard drive wipe, even when systems are offline.

Save time and eliminate guesswork with Dell automated tools and utilities for deploying, monitoring and updating systems. 

Automate and centralize management with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.

Create a standardized environment and simplify deployments with long lifecycles, Dell Configuration and Deployment Services, and Dell Imaging Services.

Reliable performance

Power through everyday tasks with ultra-low voltage Intel® Core™ processors options. 

Run demanding applications and easily multitask with Windows 7 Professional or Windows 8 Pro. 

Dock your laptop for a full desktop experience using optional Latitude E-Family docking solutions, Dell’s award-winning monitors and a Dell keyboard and mouse.

Boost performance for graphics-intensive applications with optional discrete graphics with up to 2GB memory.

Boot up quickly with solid-state drive (SSD) options that deliver reliable performance and fast return from sleep mode.

Connect and collaborate virtually anywhere with an optional wireless wide area network (WWAN) mobile broadband connection and with Bluetooth® and WiFi options. Communicate clearly with a built-in HD webcam and microphone array.

Durable design

Work without worry, thanks to the laptop’s glass fiber LCD back cover and a MIL-STD-810G-tested chassis.

Travel light with a thin and light laptop that has extended battery life.

Easily maintain your laptop fleet with single-door maintenance and a common battery shared by all Latitude 5000 Series and 6000 Series laptops.

Manufacturer Part Number
462-9510
EAN/UPC
0884116174936,884116174936
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset

  • Integrated with the processor (Lynx Point-LP)
  • Intel Responsiveness Technologies
  • Optional Intel® Rapid Start Technology
  • Optional Intel® Smart Response Technology
  • Optional Intel® Smart Connect Technology
Video Card
  • Graphics
  • Intel® Integrated HD Graphics 4400 
  • Optional NVIDIA GeForce GT 720M 2GB Graphics
Display
  • 15.6" HD (1366x768) Anti-Glare LED-backlit display 
  • 15.6" FHD (1920x1080) Anti-Glare LED-backlit display 
  • 15.6" HD (1366x768) Touchscreen display 
  • 15.6" FHD (1920x1080) Touchscreen display
Optical Drive
  • DVD-ROM, DVD+/-RW, No-Optical airbay
Connectivity
  • 10/100/1000 Gigabit Ethernet 
  • Optional Wireless LAN Options:
  • Intel® Dual Band Wireless-AC 7260 + BT 4.0
  • Dell Wireless 16018 WiGig for Wireless docking, 802.11n 2x2 + BT 4.0
  • Dell Wireless 1506 (802.11g/n 1x1)
Input
  • Single Pointing non-backlit Keyboard
  • Dual Pointing backlit Keyboard
  • Multi-touch Touchpad
Security
  • Warranty and Service
  • Limited Hardware Warranty
  • Standard 3-year On Site Service after Remote Diagnosis (3-3-3)
  • Optional 3-year Dell ProSupport™ for IT
  • 4 year and 5 year service and support options
Multimedia
  • High Quality Speakers 
  • Stereo global headset jack 
  • Optional noise reducing array microphones 
  • Optional HD video webcam and Dell Webcam Central software
Ports, Slots & Chassis
  • Ports
  • Stereo global headset jack
  • HDMI - 1
  • VGA - 1
  • USB3.0 - 2
  • USB2.0 - 2
  • Network connector (RJ-45)
  • Slots
  • Docking connector
  • SIM card slot
  • 1 full (WWAN) and one half (WLAN) card slots
  • Optional SmartCard Reader and optional Fingerprint Reader
  • Optional 54mm Express Card
  • Kensington slot
  • Dimensions & Weight
  • Width: 14.9" / 379.0mm
  • Height: 1.2" / 29.7mm (non-Touch); 1.3" / 33.6mm (Touchscreen)
  • Depth: 9.9" / 250.5mm
  • Starting weight: 5.0lbs / 2.3kg (with 4-cell battery and no-ODD)
Power
  • 65 Watt or 90 Watt AC Adapter
  • 65W BFR/PVC Free AC Adapter
  • 90W Auto/Air DC adapter (optional)
  • Battery Options
  • 4-cell (40 Whr) Lithium Ion battery with ExpressCharge™
  • 6-cell (65 Whr) Lithium Ion battery with ExpressCharge™
  • 9-cell (97 Whr) Lithium Ion battery with ExpressCharge™
Systems Management
  • Intel® vPro™ Technology’s advanced management features (optional, requires Intel WiFi® Link WLAN)
Regulatory
  • Product Safety, EMC and Environmental Datasheets
  • Dell Regulatory Compliance Home Page
  • Dell and the Environment
  • Regulatory Model: P35F
  • Regulatory Type: P35F001
  • ENERGY STAR 5.2 (Windows OS)
  • EPEAT Registered. For specific country participation and rating, please see www.epeat.net
  • BFR/PVC free