Multi-size mSATA to 2.5” SATA Converter Enclosure

Multi-size mSATA to 2.5” SATA Converter Enclosure

The Multi-size mSATA to 2.5” SATA Converter Enclosure convert an mSATA SSD into a 2.5” Converter Enclosure with the same form factor as a standard 2.5” SATA drive. This design offers the flexibility to install the mSATA card anywhere that will fit a 2.5” SATA drive. This Converter offers the same 6Gb/s performance that you will expect from the mSATA using the pass thru function. This Converter unique design allows for different size mSATA card like 27mm, 50mm, and 70mm in length to be fitted into the enclosure. Once installed, you can add it into any device or computer system that will accept 2.5” SATA drive. This converter enclosure is only 8mm in thickness and constructed using Aluminum and plastic.

Manufacturer Part Number
MRK-MST250
EAN/UPC
0844767011110,844767011110
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: MRK-MST250
mSATA size: Length support 27mm, 50mm or 70mm
Internal Interface: 1 x mSATA 6Gb/s Ports (backwards compatible with SATA II/I)
External Interface: 2.5” SATA
Dimension: 100 x 70 x 8 mm
Material: Aluminum and Plastic
Weight: 44 grams