RELIABLE AND RESPONSIVE PERFORMANCE WITH LOW POWER
Based on state of the art 1Ynm TLC flash technology, the SanDisk X300 SSD
delivers performance with high reliability and low power. It features nCache™ 2.0, SanDisk’s next generation tiered caching technology, designed to improve SSD responsiveness for most corporate and consumer workloads.
The X300 is highly versatile and can accommodate a wide range of computing platforms. It is available in 2.5” 7mm cased, M.2 2280, and mSATA form factors with capacities of 128GB, 256GB, 512GB, and 1TB*.
Note:
SanDisk® X300 SSD Product Features and Specifications
Specifications are preliminary and subject to change
Device: SanDisk X300 SSD
Form Factor: mSATA
Interface: SATA III (6 Gb/s) backward compatible to SATA II (3 Gb/s) and SATA I (1.5 Gb/s)
Performance3: 256GB
Power (Average): 256GB
Environmental