Using 13.56 MHz contactless smart card technology, the bioCLASS™ RKLB57 readers provides users with new options for supporting multi-factor authentication of identity. Combining contactless card presentation with a fingerprint biometric, the bioCLASS reader can also be used with personal identification numbers (PIN). Featuring multi-factor authentication, HID's bioCLASS readers offer the highest level of security. Storing the fingerprint template only on the smart card, users benefit from the increased security, faster throughput, easier system management, lower costs for the biometric reader and reduced concerns over individual privacy. Choose from three levels of security, including card/biometric fingerprint, card/PIN and card/fingerprint/PIN.
The bioCLASS RKLB57 is a read-only, contactless smart card reader with a keypad and biometric sensor that provides access control verification and fingerprint enrollment all in one reader.
Note:
Read Range
iCLASS Card: Up to 4" (10.2 cm)
iCLASS Key/Tag: Up to 1.25" (3.2 cm)
Dimensions
8.43" x 4.17" x 2.28" (21.4 x 10.6 x 5.8 cm)
Power Supply
245 mA AVG, 299 mA PEAK
Transmit Frequency
13.56 MHz
Card Compatibility
iCLASS 15693 & 14443B - 16k bit (2k Byte), 32k bit (4k Byte)
Warranty
Warrantied against defects in materials and workmanship for one year.(See complete warranty policy for details.)