Xeon Phi Heptapentaconta-core 31S1P 1.1GHz Server Coprocessor

Delivers over a teraFLOPS (floating-point operations per second) of double-precision peak performance. Additionally, as compared with Intel® Xeon® processor E5 family-based servers, the Intel® Xeon Phi™ coprocessor delivers up to 2.3 times higher peak FLOPS and up to 3 times more performance per watt and up to 7 times better performance on certain financial services applications.

Manufacturer Part Number
BC31S1P
EAN/UPC
5032037049610,0735858257848,735858257848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q2'13
Processor Number: 31S1P
Cache: 28.5 MB
Embedded Options Available: No
Lithography: 22 nm

Performance
# of Cores: 57
Processor Base Frequency: 1.1 GHz
TDP: 300 W

Memory Specifications
Max Memory Size (dependent on memory type): 8 GB
# of Memory Channels: 16
ECC Memory Supported : Yes

Expansion Options
PCI Express Revision: 2.0

Package Specifications
Bracket Height: Bulk packaging does not include PCI bracket
Low Halogen Options Available: See MDDS

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.