Summit X670-G2-72x Layer 3 Switch

The Summit X670-G2 product family provides high density 10 Gigabit Ethernet and 40 Gigabit Ethernet switching in a small 1RU form factor. With its versatile design, the Summit X670-G2 provides high density Layer 2/3 10Gb networking with low latency cut-through switching, and IPv4 and IPv6 unicast and multicast routing to enable enterprise aggregation and core backbone deployment in AC-powered and DC-powered environments.

The Summit X670-G2 simplifies network operation with the ExtremeXOS modular operating system (OS), which is used among all Extreme Networks Summit and BlackDiamond Ethernet switches. The high availability ExtremeXOS operating system provides simplicity and ease of operation through the use of one OS everywhere in the network.

The Summit X670-G2 comes in two models:

  • X670-G2-48x-4q – 48 ports of 1/10Gb SFP+ with 4 ports of 10/40Gb QSFP+
  • X670-G2-72x – 72 ports of 1/10Gb SFP+ in 1 RU form factor

The Summit X670-G2-48x-4q supports four QSFP+ ports of 40 GbE. Each 40 Gigabit Ethernet port can be independently configured as 40 Gigabit Ethernet or 4 x 10 Gigabit Ethernet.

The X670-G2-72x model supports 72 ports of native 1Gb/10Gb SFP+ ports in a single compact system without the requirement to use break-out cables to achieve high density 10Gb connections.

Manufacturer Part Number
17300
EAN/UPC
0644728173006,644728173006
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GENERAL SPECIFICATIONS

PERFORMANCE AND SCALE

  • Summit X670-G2-48x-4q - 1280Gbps switch bandwidth, 952Mpps forwarding rate
  • Summit X670-G2-72x - 1440Gbps switch bandwidth, 1071Mpps forwarding rate
  • 9216 Byte maximum packet size (Jumbo Frame)
  • Store-and-Forward and Cut-Through switching support
  • Less than 600 nanoseconds latency
  • 128 load sharing trunks, up to 32 members per trunk
  • 4096 VLANS (Port, Protocol, IEEE 802.1Q)
  • 4096 ingress and 1024 egress ACL rules per switch

FORWARDING TABLES

  • Layer 2 / MAC Addresses: 288K
  • IPv4 Host Addresses: 136K
  • IPv4 LPM Entries: 16K
  • IPv6 Host Addresses: 48K
  • IPv6 LPM Entries: 8K

CPU, MEMORY

  • 1GHz 64-bit CPU
  • 2GB DDR3 ECC SDRAM
  • 4GB eMMC Flash Memory

QOS, RATE LIMITING

  • 4096 ingress bandwidth meters and 1024 egress meters
  • Ingress and egress bandwidth policing/rate limiting per flow/ACL
  • 8 QoS egress queues/port
  • Egress bandwidth rate shaping per egress queue and per port
  • Rate Limiting Granularity: 8 Kbps – 1Mbps

LED INDICATOR

  • Per port status LED including power status
  • System Status LEDs: management, fan and power

EXTERNAL PORTS – X670-G2-72X

  • 72 ports 10GBASE-X SFP+ (1Gb/10Gb dual speed)
  • One RJ-45 RS-232c Serial port (control port)
  • One 10/100/1000BASE-T out-of-band management port

POWER SUPPLY SUPPORT

  • Summit 550W AC PSU - Front-Back and Back-Front airflow options
  • Summit 550W DC PSU - Front-Back and Back-Front airflow options
SUMMIT X670-G2-72
  • Height: 1.73 Inches/4.4 cm
  • Width: 17.4 Inches/44.1 cm
  • Depth: 19.2 Inches/48.7 cm
  • Weight: 15.42 lbs/7.0 kg