Industrial/Medical Grade Washable Backlit Keyboard with Pointing Device

  • WASHABLE KEYBOARD - Built with fully silicone-sealed technolgy and USB connector waterproof cap included to ensure water-proof and to protect the keyboard from contamination
  • COMPACT AND SPACE-SAVING - Track pointer integrated design for small work space setting
  • COMFORTABLE BRIGHTNESS - 4-level LED backlight adjustable to your preferred brightness
  • IDEAL FOR HARSH WORKING ENVIRONMENTS - Rugged designed for clinical, industrial and manufacturing facilities to withstand unforeseen site conditions
  • IP 68 COMPLIANT - Totally dust tight designed and hermetically sealed for continuous immersion in water

Manufacturer Part Number
JK-US0911-S1
EAN/UPC
0662774021348,662774021348
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • USB Cable:
    • Hard wired
    • Type A, Male
    • Compliant with USB 2.0 specification
    • Length: ~ 5ft
  • Key switch:
    • Number of keys: 89 keys
    • Letter key press force: 100+/- 10g
    • Key travel: 2.0+/- 0.5mm
    • Key switch life: ~ 2 million cycles
  • Pointing Device:
    • Low power, sealed, optical pointing device
    • DPI: 800 - 1,000
  • Backlit: 4 levels brightness adjustable and memorized
  • Dimensions: 11.26"(W) x 0.43"(H) x 5.83"(D)
  • Weight: 1.32 lbs
  • Color: Black
  • Environmental conditions:
    • Operating temperature: -40 to 140 F
    • Storage temperature: -58 to 140 F
    • Operating humidity: 100% RH
  • Power consumption:
    • Operating voltage: 5V +/- 5%
    • Working current with LEDs on: 250 mA(Max)
    • Working current with LEDs off: 30mA
  • Certifications/Standards: FCC, CE, RoHS
  • Warranty: 2 years limited
  • Country of origin: China

Requirements

  • PC or Mac computer with an available USB port
  • Windows® 8 (32-/64-bit) / 7 (32-/64-bit) / Vista (32-/64-bit) / XP (32-/64-bit)
  • Windows Server 2003 & 2008 (32-/64-bit) / 2008 R2 / 2012 / 2012 R2
  • Mac OS® X v10.6 or later

Package Contents

  • Industrial/Medical Grade Washable Backlit Keyboard with Pointing Device
  • Waterproof cap
  • Installation guide